Advanced Illumination, Inc. LFL-1012(P)

Description
Radiates faint uniform light through mounting of LEDs
Description
Radiates faint uniform light through mounting of LEDs

Suppliers

Company
Product
Description
Supplier Links
Rochester, VT, USA
LFL-1012(P)
LFL-1012(P)
Radiates faint uniform light through mounting of LEDs

Radiates faint uniform light through mounting of LEDs

Technical Specifications

  Advanced Illumination, Inc.
Product Category Illuminators
Product Number LFL-1012(P)
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Polarizing
Active Area Length 1.61 inch (41 mm)
Active Area Width 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
SOL-R™ Regulated Light Source With Lamp Tuning - FTIII16795 - Fiberoptics Technology, Inc.
Specs
Illumination Type Spot (optional feature); Dual Spot (optional feature); Ring (optional feature); Line (optional feature); Dome (optional feature); Backlight (optional feature); Structured Light (optional feature)
Light Source Lamp
Illuminator Features Polarizing (optional feature); Fiber Optic
View Details
LED Illuminator System -  - WDI Wise Device Inc.
WDI Wise Device Inc.
Specs
Illumination Type Spot; Axial (optional feature); Backlight (optional feature)
Light Source Light Emitting Diode
Color Temperature 10000 K
View Details
STANDARD AC/DC Kit - LK2054/943320 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 120 volts
Illuminator Output 100 to 150 watts
View Details