Advanced Gas Technologies Reciprocating (Piston) Compressors

Description
Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Reciprocating Compressors Features Industrial slow speed single/two stage air cooled compressors Oil-less, splash lubricated or pressure lubricated Base mounted or tank mounted configurations available 3 HP to 25 HP Flow capacities to 102 SCFM Discharge pressures to 250 psig
Description
Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Reciprocating Compressors Features Industrial slow speed single/two stage air cooled compressors Oil-less, splash lubricated or pressure lubricated Base mounted or tank mounted configurations available 3 HP to 25 HP Flow capacities to 102 SCFM Discharge pressures to 250 psig

Suppliers

Company
Product
Description
Supplier Links
Reciprocating (Piston) Compressors -  - Advanced Gas Technologies
Markham, Ontario, Canada
Reciprocating (Piston) Compressors
Reciprocating (Piston) Compressors
Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Reciprocating Compressors Features Industrial slow speed single/two stage air cooled compressors Oil-less, splash lubricated or pressure lubricated Base mounted or tank mounted configurations available 3 HP to 25 HP Flow capacities to 102 SCFM Discharge pressures to 250 psig

Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994.

Reciprocating Compressors Features

  • Industrial slow speed single/two stage air cooled compressors
  • Oil-less, splash lubricated or pressure lubricated
  • Base mounted or tank mounted configurations available
  • 3 HP to 25 HP
  • Flow capacities to 102 SCFM
  • Discharge pressures to 250 psig
Supplier's Site

Technical Specifications

  Advanced Gas Technologies
Product Category Air Compressors
Product Name Reciprocating (Piston) Compressors
Compressor Technology Reciprocating Piston
Lubrication Style Lubricated (optional feature); Oil-less (optional feature)
Mass Flow Capacity 102 SCFM (173 m³/hr)
Discharge / Operating Pressure 250 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details
Rogers - KR2/KR2V Series Rotary Screw Air Compressor - rogers-kr2-kr2v-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 152 to 2621 SCFM (258 to 4455 m³/hr)
Discharge / Operating Pressure 80 to 210 psi (56.3 to 148 m H2O)
Horse Power 100 to 500 HP
View Details
Single-Stage Ring Compressors - VFZ801A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details