Advanced Gas Technologies High Pressure Diaphragm Compressors

Description
Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Diaphragm Compressors Features From 3 HP to 125 HP Pressures to 30,000 psig Oil-free compression Water cooled Horizontal configuration open frame configuration PLC controlled with optional remote monitoring Electric motor driven All systems UL, CUL or CSA certified
Description
Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Diaphragm Compressors Features From 3 HP to 125 HP Pressures to 30,000 psig Oil-free compression Water cooled Horizontal configuration open frame configuration PLC controlled with optional remote monitoring Electric motor driven All systems UL, CUL or CSA certified

Suppliers

Company
Product
Description
Supplier Links
High Pressure Diaphragm Compressors -  - Advanced Gas Technologies
Markham, Ontario, Canada
High Pressure Diaphragm Compressors
High Pressure Diaphragm Compressors
Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Diaphragm Compressors Features From 3 HP to 125 HP Pressures to 30,000 psig Oil-free compression Water cooled Horizontal configuration open frame configuration PLC controlled with optional remote monitoring Electric motor driven All systems UL, CUL or CSA certified

Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994.

Diaphragm Compressors Features

  • From 3 HP to 125 HP
  • Pressures to 30,000 psig
  • Oil-free compression
  • Water cooled
  • Horizontal configuration open frame configuration
  • PLC controlled with optional remote monitoring
  • Electric motor driven
  • All systems UL, CUL or CSA certified
Supplier's Site

Technical Specifications

  Advanced Gas Technologies
Product Category Gas Compressors and Gas Compressor Systems
Product Name High Pressure Diaphragm Compressors
Compressor Technology Diaphragm
Lubrication Style Oil-free
Discharge / Operating Pressure 30000 psi (21113 m H2O)
Horse Power 3 to 125 HP
Unlock Full Specs
to access all available technical data

Similar Products

Mink Claw Compressors - Mink MI 1502 BP - Busch Vacuum Solutions
Specs
Compressor Technology Claw Compressor
Power Source AC Single Phase
Lubrication Style Oil-free
View Details
Booster Package - DN C Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Discharge / Operating Pressure 45 to 650 psi (31.67 to 457 m H2O)
Mass Flow Capacity 80 to 882 SCFM (136 to 1499 m³/hr)
Horse Power 30 to 60 HP
View Details
Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Discharge / Operating Pressure -12.33 to 50.76 psi (-8.68 to 35.72 m H2O)
View Details