Enclosed AC DC Converters 1 Output 48V 3.8A 90 ~ 264 VAC, 120 ~ 300 VDC Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 271-TU425S48EC-ND |
| Product Name | AC DC Converters |
| Type | AC/DC Converter; 1 |
| Features | Power Factor Correction |
| Operating Temperature | -10 to 70 C (14 to 158 F) |