24V 41W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | TE40A2403C01-ND |
| Product Name | AC DC Desktop, Wall Power Adapters |
| Type | 1 |
| Form Factor | Wall Mount |
| Operating Temperature | -20 to 50 C (-4 to 122 F) |
| Regulatory Compliance | ROHS COMP |
| AC Output Voltage | 24.0 volts |