24V 30W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | TE30A2403Q01-ND |
| Product Name | AC DC Desktop, Wall Power Adapters |
| Type | 1 |
| Form Factor | Desktop / Free Standing |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| AC Output Voltage | 24.0 volts |