Advanced Energy Industries, Inc. AC DC Converters MP4-2U-1L-LLE-00

Description
Enclosed AC DC Converters 5 Output 36V 12V 12V 12V 10A, 17A, 1A, 1A, 2A 85 ~ 264 VAC, 120 ~ 300 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 5 Output 36V 12V 12V 12V 10A, 17A, 1A, 1A, 2A 85 ~ 264 VAC, 120 ~ 300 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - MP4-2U-1L-LLE-00-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
MP4-2U-1L-LLE-00-ND
AC DC Converters MP4-2U-1L-LLE-00-ND
Enclosed AC DC Converters 5 Output 36V 12V 12V 12V 10A, 17A, 1A, 1A, 2A 85 ~ 264 VAC, 120 ~ 300 VDC Input

Enclosed AC DC Converters 5 Output 36V 12V 12V 12V 10A, 17A, 1A, 1A, 2A 85 ~ 264 VAC, 120 ~ 300 VDC Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number MP4-2U-1L-LLE-00-ND
Product Name AC DC Converters
Type Medical Power Supply; 1
Features Power Factor Correction
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details