Enclosed AC DC Converters 5 Output 2V 2V 5V 5V 35A, 35A, 8.5A, 10A, 10A 85 ~ 264 VAC, 120 ~ 300 VDC Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | MP4-1A-1A-1Q-4EE-00-ND |
| Product Name | AC DC Converters |
| Type | Medical Power Supply; 1 |
| Features | Power Factor Correction |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |