Advanced Energy Industries, Inc. AC DC Desktop, Wall Power Adapters ME60A1503F01

Description
15V 60W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
15V 60W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 271-2892-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
271-2892-ND
AC DC Desktop, Wall Power Adapters 271-2892-ND
15V 60W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

15V 60W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number 271-2892-ND
Product Name AC DC Desktop, Wall Power Adapters
Type Medical Power Supply; 1
Form Factor Desktop / Free Standing
Operating Temperature -20 to 50 C (-4 to 122 F)
Regulatory Compliance ROHS COMP
AC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
200W IP66-Rated, Railway Quality DC-DC Converter – Railway & Other Heavy Duty Applications - RWY 200-D2 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway & other heavy duty applications
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details