Enclosed AC DC Converters 4 Output 5V 12V -12V ±5 ~ 25V 35A, 10A, 6A, 6A 85 ~ 264 VAC, 120 ~ 300 VDC Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 454-1084-ND |
| Product Name | AC DC Converters |
| Type | 1 |
| Features | Power Factor Correction |
| Operating Temperature | 0 to 70 C (32 to 158 F) |