Advanced Energy Industries, Inc. AC DC Converters HB5-3-OV-A+

Description
Linear AC DC Converters 1 Output 5V 3A 100 ~ 240 VAC Input
Request a Quote Datasheet
Description
Linear AC DC Converters 1 Output 5V 3A 100 ~ 240 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 271-2019-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
271-2019-ND
AC DC Converters 271-2019-ND
Linear AC DC Converters 1 Output 5V 3A 100 ~ 240 VAC Input

Linear AC DC Converters 1 Output 5V 3A 100 ~ 240 VAC Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number 271-2019-ND
Product Name AC DC Converters
Type AC/DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
POWER SUPPLY;DINRAIL, 480W,20A, 85-264VAC;24VDC; PARALLEL FUNCTION - 70076794 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details