Open Frame AC DC Converters 1 Output 48V 3.8A 85 ~ 264 VAC Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 271-2655-ND |
| Product Name | AC DC Converters |
| Type | AC/DC Converter; Medical Power Supply; 1 |
| Form Factor | Open Frame |
| Features | Power Factor Correction |