Advanced Energy Industries, Inc. AC DC Desktop, Wall Power Adapters CENB1030A2465F01

Description
24V 32W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 32W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - CENB1030A2465F01-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
CENB1030A2465F01-ND
AC DC Desktop, Wall Power Adapters CENB1030A2465F01-ND
24V 32W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 32W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number CENB1030A2465F01-ND
Product Name AC DC Desktop, Wall Power Adapters
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance ROHS COMP
AC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line - No.1601574155332 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details