Desktop Battery Charger 6V 3.8A 6V
| DigiKey | |
|---|---|
| Product Category | Battery Chargers |
| Product Number | 271-2389-ND |
| Product Name | Battery Chargers |
| Compliances | RoHS |
| Approval | CE, CSA, NRTL/C, TUV |
| Operating Temperature | 5 to 40 C (41 to 104 F) |
| Input Voltage | 100 to 240 volts |