Advanced Energy Industries, Inc. Connector/Terminal/Pin ASA00BB36-LS

Description
ISOLATED DC/DC CONVERTER, THROUGH HOLE, 2 OUTPUT, 6 W, 12 V, 250MA, LENGTH: 31.75 MM, WIDTH: 20.32 MM, HEIGHT: 10.16 MM, 8-PIN TERMINATION STYLE. FREE 2 YEAR RADWELL WARRANTY
Description
ISOLATED DC/DC CONVERTER, THROUGH HOLE, 2 OUTPUT, 6 W, 12 V, 250MA, LENGTH: 31.75 MM, WIDTH: 20.32 MM, HEIGHT: 10.16 MM, 8-PIN TERMINATION STYLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 226788987 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
226788987
Connector/Terminal/Pin 226788987
ISOLATED DC/DC CONVERTER, THROUGH HOLE, 2 OUTPUT, 6 W, 12 V, 250MA, LENGTH: 31.75 MM, WIDTH: 20.32 MM, HEIGHT: 10.16 MM, 8-PIN TERMINATION STYLE. FREE 2 YEAR RADWELL WARRANTY

ISOLATED DC/DC CONVERTER, THROUGH HOLE, 2 OUTPUT, 6 W, 12 V, 250MA, LENGTH: 31.75 MM, WIDTH: 20.32 MM, HEIGHT: 10.16 MM, 8-PIN TERMINATION STYLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 226788987
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 010970-000 - TE Connectivity
Specs
Mounting Compression
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-3204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details