Advanced Ceramic X Corp. OEM Parts - OEM Parts (J - L) - LF2012-B5R5FAAT/LF LF2012-B5R5FAAT/LF

Description
Manufacturer: ACX Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069394-LF2012-B5R5F AAT/LF Impedance: 50 Ω Resistance: 100 Ω Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): LF2012-B5R5FAAT/LFLF 2012-B5R5FAATLF; LF2012B5R5FAAT/LF; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: ACX Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069394-LF2012-B5R5F AAT/LF Impedance: 50 Ω Resistance: 100 Ω Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): LF2012-B5R5FAAT/LFLF 2012-B5R5FAATLF; LF2012B5R5FAAT/LF; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LF2012-B5R5FAAT/LF - 1069394-LF2012-B5R5FAAT/LF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LF2012-B5R5FAAT/LF
1069394-LF2012-B5R5FAAT/LF
OEM Parts - OEM Parts (J - L) - LF2012-B5R5FAAT/LF 1069394-LF2012-B5R5FAAT/LF
Manufacturer: ACX Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069394-LF2012-B5R5F AAT/LF Impedance: 50 Ω Resistance: 100 Ω Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): LF2012-B5R5FAAT/LFLF 2012-B5R5FAATLF; LF2012B5R5FAAT/LF; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: ACX
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069394-LF2012-B5R5FAAT/LF
Impedance: 50 Ω
Resistance: 100 Ω
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): LF2012-B5R5FAAT/LFLF2012-B5R5FAATLF; LF2012B5R5FAAT/LF;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1069394-LF2012-B5R5FAAT/LF
Product Name OEM Parts - OEM Parts (J - L) - LF2012-B5R5FAAT/LF
Unlock Full Specs
to access all available technical data