Manufacturer: ACX
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962098-LF1608-B2R4KC
Impedance: 50 Ω
Resistance: 50 Ω
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 962098-LF1608-B2R4KCBT/LF |
| Product Name | OEM Parts - OEM Parts (J - L) - LF1608-B2R4KCBT/LF |