Manufacturer: ACX
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164491-HI1005-1C3N3
Inductance: 3.3 nH
Core Material: Ceramic
Height: 600 µm
Categories: Custom Parts
DC Resistance (DCR): 190 mΩ
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Depth: 600 µm
Max DC Current: 300 mA
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1164491-HI1005-1C3N3SMT |
| Product Name | Custom Parts - Custom Parts (E - I) - HI1005-1C3N3SMT |