Manufacturer: ACX
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964045-HI1005-1C2N2S
Inductance: 2.2 nH
Mounting: SMD (SMT)
Core Material: Ceramic
Height: 600 µm
Categories: OEM Parts(F-I)
DC Resistance (DCR): 160 mΩ
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Depth: 600 µm
Max DC Current: 300 mA
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 964045-HI1005-1C2N2SMT |
| Product Name | OEM Parts - OEM Parts (F - I) - HI1005-1C2N2SMT |