Manufacturer: ACX
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062807-HI1005-1C12N
Inductance: 12 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Core Material: Ceramic
Height: 600 µm
Categories: OEM Parts(F-I)
DC Resistance (DCR): 500 mΩ
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Depth: 600 µm
Max DC Current: 250 mA
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1062807-HI1005-1C12NJMT |
| Product Name | OEM Parts - OEM Parts (F - I) - HI1005-1C12NJMT |