Manufacturer: ACX
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136565-HI0603-1B2N2
Inductance: 2.2 nH
Core Material: Ceramic
Height: 330 µm
Categories: Custom Parts
DC Resistance (DCR): 260 mΩ
Case / Package: 0201
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Depth: 330 µm
Max DC Current: 300 mA
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1136565-HI0603-1B2N2SHT |
| Product Name | Custom Parts - Custom Parts (E - I) - HI0603-1B2N2SHT |