Advanced Ceramic X Corp. OEM Parts - OEM Parts (A - B) - BF2012E5R5DACT/LF BF2012E5R5DACT/LF

Description
Manufacturer: ACX Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961552-BF2012E5R5DAC T/LF Impedance: 50 Ω Resistance: 50 Ω Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: ACX Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961552-BF2012E5R5DAC T/LF Impedance: 50 Ω Resistance: 50 Ω Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BF2012E5R5DACT/LF - 961552-BF2012E5R5DACT/LF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BF2012E5R5DACT/LF
961552-BF2012E5R5DACT/LF
OEM Parts - OEM Parts (A - B) - BF2012E5R5DACT/LF 961552-BF2012E5R5DACT/LF
Manufacturer: ACX Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961552-BF2012E5R5DAC T/LF Impedance: 50 Ω Resistance: 50 Ω Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: ACX
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961552-BF2012E5R5DACT/LF
Impedance: 50 Ω
Resistance: 50 Ω
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 961552-BF2012E5R5DACT/LF
Product Name OEM Parts - OEM Parts (A - B) - BF2012E5R5DACT/LF
Unlock Full Specs
to access all available technical data