Manufacturer: ACX
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964855-BF1608-L2R4DA
Impedance: 50 Ω
Resistance: 50 Ω
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 964855-BF1608-L2R4DABT/LF |
| Product Name | OEM Parts - OEM Parts (A - B) - BF1608-L2R4DABT/LF |