Advanced Cable Ties, Inc. ACT AL-SAC-625-9-C Heavy-Duty Self-Aligning Nylon Cable Clamp, 5/8" Diameter, #10 Stud Size AL-SAC-625-9-C

Description
ACT AL-SAC-625-9-C Heavy-Duty Self-Aligning Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: ACT Designed with a molded-in saddle washer to speed installation and improve appearance Secures the routing of cables, harnesses, and hoses Manufactured from a durable and flexible nylon 66 Rounded edges protect against insulation abrasion and cutting hoses Saddle washer allows for quick and secure alignment Diameter: 5/8" Screw Size: #10
Request a Quote Datasheet
Description
ACT AL-SAC-625-9-C Heavy-Duty Self-Aligning Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: ACT Designed with a molded-in saddle washer to speed installation and improve appearance Secures the routing of cables, harnesses, and hoses Manufactured from a durable and flexible nylon 66 Rounded edges protect against insulation abrasion and cutting hoses Saddle washer allows for quick and secure alignment Diameter: 5/8" Screw Size: #10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACT AL-SAC-625-9-C Heavy-Duty Self-Aligning Nylon Cable Clamp, 5/8
Chanhassen, MN, United States
ACT AL-SAC-625-9-C Heavy-Duty Self-Aligning Nylon Cable Clamp, 5/8" Diameter, #10 Stud Size
21490
ACT AL-SAC-625-9-C Heavy-Duty Self-Aligning Nylon Cable Clamp, 5/8" Diameter, #10 Stud Size 21490
ACT AL-SAC-625-9-C Heavy-Duty Self-Aligning Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: ACT Designed with a molded-in saddle washer to speed installation and improve appearance Secures the routing of cables, harnesses, and hoses Manufactured from a durable and flexible nylon 66 Rounded edges protect against insulation abrasion and cutting hoses Saddle washer allows for quick and secure alignment Diameter: 5/8" Screw Size: #10
  • ACT AL-SAC-625-9-C Heavy-Duty Self-Aligning Nylon Cable Clamp
  • Category: Nylon Cable Clamps
  • Manufacturer: ACT
  • Designed with a molded-in saddle washer to speed installation and improve appearance
  • Secures the routing of cables, harnesses, and hoses
  • Manufactured from a durable and flexible nylon 66
  • Rounded edges protect against insulation abrasion and cutting hoses
  • Saddle washer allows for quick and secure alignment
  • Diameter: 5/8"
  • Screw Size: #10
Supplier's Site Datasheet
Cable Supports and Fasteners - 2162-AL-SAC-625-9-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
2162-AL-SAC-625-9-C-ND
Cable Supports and Fasteners 2162-AL-SAC-625-9-C-ND
"Cable Clamp, P-Type Natural Fastener 0.564"" (14.33mm)"

"Cable Clamp, P-Type Natural Fastener 0.564"" (14.33mm)"

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 21490 2162-AL-SAC-625-9-C-ND
Product Name ACT AL-SAC-625-9-C Heavy-Duty Self-Aligning Nylon Cable Clamp, 5/8" Diameter, #10 Stud Size Cable Supports and Fasteners
Diameter 0.625 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Clamping Clip For Conduit Tubes - 8221056 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details