Advanced Cable Ties, Inc. Cable Supports and Fasteners AL-SAC-312-0-C

Description
"Cable Clamp, P-Type Black Fastener 0.256"" (6.50mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 0.256"" (6.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 2162-AL-SAC-312-0-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
2162-AL-SAC-312-0-C-ND
Cable Supports and Fasteners 2162-AL-SAC-312-0-C-ND
"Cable Clamp, P-Type Black Fastener 0.256"" (6.50mm)"

"Cable Clamp, P-Type Black Fastener 0.256"" (6.50mm)"

Buy Now Datasheet
ACT AL-SAC-312-0-C Light-Duty Self-Aligning Nylon Cable Clamp, 5/16
Chanhassen, MN, United States
ACT AL-SAC-312-0-C Light-Duty Self-Aligning Nylon Cable Clamp, 5/16" Diameter, #6 Stud Size
21483
ACT AL-SAC-312-0-C Light-Duty Self-Aligning Nylon Cable Clamp, 5/16" Diameter, #6 Stud Size 21483
ACT AL-SAC-312-0-C Light-Duty Self-Aligning Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: ACT Designed with a molded-in saddle washer to speed installation and improve appearance Secures the routing of cables, harnesses, and hoses Manufactured from a durable and flexible nylon 66 Rounded edges protect against insulation abrasion and cutting hoses Saddle washer allows for quick and secure alignment Diameter: 5/16" Screw Size: #6
  • ACT AL-SAC-312-0-C Light-Duty Self-Aligning Nylon Cable Clamp
  • Category: Nylon Cable Clamps
  • Manufacturer: ACT
  • Designed with a molded-in saddle washer to speed installation and improve appearance
  • Secures the routing of cables, harnesses, and hoses
  • Manufactured from a durable and flexible nylon 66
  • Rounded edges protect against insulation abrasion and cutting hoses
  • Saddle washer allows for quick and secure alignment
  • Diameter: 5/16"
  • Screw Size: #6
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Wire and Cable Clips Cable Clamps
Product Number 2162-AL-SAC-312-0-C-ND 21483
Product Name Cable Supports and Fasteners ACT AL-SAC-312-0-C Light-Duty Self-Aligning Nylon Cable Clamp, 5/16" Diameter, #6 Stud Size
Diameter 0.312 inch (7.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 109464 - RS Components, Ltd.
Specs
Diameter 0.402 inch (10.2 mm)
Material Polyamide 66
View Details
Insulated Half Cable Clamp - 8172 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers