Advanced Cable Ties, Inc. ACT AL-SAC-125-9-C Light-Duty Self-Aligning Nylon Cable Clamp, 1/8" Diameter, #6 Stud Size AL-SAC-125-9-C

Description
ACT AL-SAC-125-9-C Light-Duty Self-Aligning Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: ACT Designed with a molded-in saddle washer to speed installation and improve appearance Secures the routing of cables, harnesses, and hoses Manufactured from a durable and flexible nylon 66 Rounded edges protect against insulation abrasion and cutting hoses Saddle washer allows for quick and secure alignment Diameter: 1/8" Screw Size: #6
Request a Quote Datasheet
Description
ACT AL-SAC-125-9-C Light-Duty Self-Aligning Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: ACT Designed with a molded-in saddle washer to speed installation and improve appearance Secures the routing of cables, harnesses, and hoses Manufactured from a durable and flexible nylon 66 Rounded edges protect against insulation abrasion and cutting hoses Saddle washer allows for quick and secure alignment Diameter: 1/8" Screw Size: #6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACT AL-SAC-125-9-C Light-Duty Self-Aligning Nylon Cable Clamp, 1/8
Chanhassen, MN, United States
ACT AL-SAC-125-9-C Light-Duty Self-Aligning Nylon Cable Clamp, 1/8" Diameter, #6 Stud Size
21476
ACT AL-SAC-125-9-C Light-Duty Self-Aligning Nylon Cable Clamp, 1/8" Diameter, #6 Stud Size 21476
ACT AL-SAC-125-9-C Light-Duty Self-Aligning Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: ACT Designed with a molded-in saddle washer to speed installation and improve appearance Secures the routing of cables, harnesses, and hoses Manufactured from a durable and flexible nylon 66 Rounded edges protect against insulation abrasion and cutting hoses Saddle washer allows for quick and secure alignment Diameter: 1/8" Screw Size: #6
  • ACT AL-SAC-125-9-C Light-Duty Self-Aligning Nylon Cable Clamp
  • Category: Nylon Cable Clamps
  • Manufacturer: ACT
  • Designed with a molded-in saddle washer to speed installation and improve appearance
  • Secures the routing of cables, harnesses, and hoses
  • Manufactured from a durable and flexible nylon 66
  • Rounded edges protect against insulation abrasion and cutting hoses
  • Saddle washer allows for quick and secure alignment
  • Diameter: 1/8"
  • Screw Size: #6
Supplier's Site Datasheet
Cable Supports and Fasteners - 2162-AL-SAC-125-9-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
2162-AL-SAC-125-9-C-ND
Cable Supports and Fasteners 2162-AL-SAC-125-9-C-ND
"Cable Clamp, P-Type Natural Fastener 0.082"" (2.08mm)"

"Cable Clamp, P-Type Natural Fastener 0.082"" (2.08mm)"

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 21476 2162-AL-SAC-125-9-C-ND
Product Name ACT AL-SAC-125-9-C Light-Duty Self-Aligning Nylon Cable Clamp, 1/8" Diameter, #6 Stud Size Cable Supports and Fasteners
Diameter 0.125 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2269002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Steel; Steel
View Details
Steel Cable Clamp - 8107 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details