Advanced Cable Ties, Inc. Wire & Cable Management AL-11-40-9-D

Description
Intermediate Cable Ties, 40 lb, 11 inch,
Request a Quote
Description
Intermediate Cable Ties, 40 lb, 11 inch,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - AL-11-40-9-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
AL-11-40-9-D
Wire & Cable Management AL-11-40-9-D
Intermediate Cable Ties, 40 lb, 11 inch,

Intermediate Cable Ties, 40 lb, 11 inch,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number AL-11-40-9-D
Product Name Wire & Cable Management
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-735-XM-24 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details