Advanced Cable Ties, Inc. Wire & Cable Management AL-08-40-11-C

Description
Intermediate Cable Ties, 40 lb, 8 inch,
Request a Quote
Description
Intermediate Cable Ties, 40 lb, 8 inch,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - AL-08-40-11-C - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
AL-08-40-11-C
Wire & Cable Management AL-08-40-11-C
Intermediate Cable Ties, 40 lb, 8 inch,

Intermediate Cable Ties, 40 lb, 8 inch,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number AL-08-40-11-C
Product Name Wire & Cable Management
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W21-500-52 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-185-FM-25 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details