Advanced Analog Technology, Inc. END - OF - LIFE - BUT56 BUT56

Description
Manufacturer: Advanced Analog Technology Win Source Part Number: 1156356-BUT56 Manufacturer Homepage: www.analogictech.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Analog Technology Win Source Part Number: 1156356-BUT56 Manufacturer Homepage: www.analogictech.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BUT56 - 1156356-BUT56 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BUT56
1156356-BUT56
END - OF - LIFE - BUT56 1156356-BUT56
Manufacturer: Advanced Analog Technology Win Source Part Number: 1156356-BUT56 Manufacturer Homepage: www.analogictech.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Analog Technology
Win Source Part Number: 1156356-BUT56
Manufacturer Homepage: www.analogictech.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1156356-BUT56
Product Name END - OF - LIFE - BUT56
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 94-4156PBF - 766510-94-4156PBF - Win Source Electronics
Specs
PD 90000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK)
View Details
3 suppliers
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details