TAPE, PE CLOTH, 50M X 50MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:Cloth; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:50m; Tape Length - Imperial:164ft; Tape Colour:White; Product RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Industrial Tapes |
Product Number | 85Y3303 |
Product Name | Tape, Pe Cloth, 50M X 50Mm; Tape Type Advance Tapes |
Width | 1.97 inches (50.04 mm) |