Advance Security Products Wireless Spy Camera

Description
Features and Specifications: SSC-166GC Package: Color CCD camera with built-in 2.4ghz transmitter, Transmits up to 400 ft. line of sight, 420 lines resolution for a clear sharp picture, 1 lux rating, Can be battery operated by purchasing AA battery pack add-on above. Package Includes: 1 ea. Color wireless camera, 1 ea. Receiver to connect to TV, VCR, or DVR, 1 ea. Camera Mounting Bracket, 2 ea. 12 volt AC power supplies for camera and receiver, 1 ea. RCA cable to connect receiver to TV, VCR, or DVR. This receiver does not have a USB connection. Additional hardware is required to connect to a computer. Small Wireless Spy Camera With Great Color Picture 1-1/2 X 1-1/2 inch square color camera module gives a great picture. Transmit up to 400 feet LOS. This distance can be greatly reduced with obstructions (walls, floors, ceilings, etc). These wireless spy cameras have the transmitter built right into the camera. We offer the cameras in 4 separate channels so you can have up to 4 of these in your home or business. Just connect a 12 volt dc battery or included AC power supply to the camera and the receiver to your TV or computer. If you are looking for a small portable wireless camera, then this is for you. It does not get any simpler than this. Note: Camera is designed to be used in well lit situations. The camera will not perform well in low light conditions. Use Up to 4 of These Cameras at 1 Location The SSC-166GC is available in 4 channels. This means that you could have up to 4 of these wireless cameras without interference from each other. The channels are not changeable on the cameras. If you order more than one, we will send you different channel cameras so that they may be used in the same area. You can only view one camera at a time when only using one receiver. If you want to view multiple cameras at the same time, you will need a DVR, DVR Card, or USB DVR depending on which model you order. Easily Installs Just About Anywhere The included mounting bracket makes this camera great for any temporary or permanent installation. This small camera could be used almost anywhere, home, office, garage, park or even your car. Note: Camera is not weatherproof and should not be used outdoors. Just Plug It In or Purchase The Optional Battery Pack Camera comes with an AC power supply for power. If you want battery operation, then purchase the AA battery pack listed above in the available accessories. The Easiest and Most Versatile Camera We Have The ease of installation, mounting brac..
Description
Features and Specifications: SSC-166GC Package: Color CCD camera with built-in 2.4ghz transmitter, Transmits up to 400 ft. line of sight, 420 lines resolution for a clear sharp picture, 1 lux rating, Can be battery operated by purchasing AA battery pack add-on above. Package Includes: 1 ea. Color wireless camera, 1 ea. Receiver to connect to TV, VCR, or DVR, 1 ea. Camera Mounting Bracket, 2 ea. 12 volt AC power supplies for camera and receiver, 1 ea. RCA cable to connect receiver to TV, VCR, or DVR. This receiver does not have a USB connection. Additional hardware is required to connect to a computer. Small Wireless Spy Camera With Great Color Picture 1-1/2 X 1-1/2 inch square color camera module gives a great picture. Transmit up to 400 feet LOS. This distance can be greatly reduced with obstructions (walls, floors, ceilings, etc). These wireless spy cameras have the transmitter built right into the camera. We offer the cameras in 4 separate channels so you can have up to 4 of these in your home or business. Just connect a 12 volt dc battery or included AC power supply to the camera and the receiver to your TV or computer. If you are looking for a small portable wireless camera, then this is for you. It does not get any simpler than this. Note: Camera is designed to be used in well lit situations. The camera will not perform well in low light conditions. Use Up to 4 of These Cameras at 1 Location The SSC-166GC is available in 4 channels. This means that you could have up to 4 of these wireless cameras without interference from each other. The channels are not changeable on the cameras. If you order more than one, we will send you different channel cameras so that they may be used in the same area. You can only view one camera at a time when only using one receiver. If you want to view multiple cameras at the same time, you will need a DVR, DVR Card, or USB DVR depending on which model you order. Easily Installs Just About Anywhere The included mounting bracket makes this camera great for any temporary or permanent installation. This small camera could be used almost anywhere, home, office, garage, park or even your car. Note: Camera is not weatherproof and should not be used outdoors. Just Plug It In or Purchase The Optional Battery Pack Camera comes with an AC power supply for power. If you want battery operation, then purchase the AA battery pack listed above in the available accessories. The Easiest and Most Versatile Camera We Have The ease of installation, mounting brac..

Suppliers

Company
Product
Description
Supplier Links
Features and Specifications: SSC-166GC Package: Color CCD camera with built-in 2.4ghz transmitter, Transmits up to 400 ft. line of sight, 420 lines resolution for a clear sharp picture, 1 lux rating, Can be battery operated by purchasing AA battery pack add-on above. Package Includes: 1 ea. Color wireless camera, 1 ea. Receiver to connect to TV, VCR, or DVR, 1 ea. Camera Mounting Bracket, 2 ea. 12 volt AC power supplies for camera and receiver, 1 ea. RCA cable to connect receiver to TV, VCR, or DVR. This receiver does not have a USB connection. Additional hardware is required to connect to a computer. Small Wireless Spy Camera With Great Color Picture 1-1/2 X 1-1/2 inch square color camera module gives a great picture. Transmit up to 400 feet LOS. This distance can be greatly reduced with obstructions (walls, floors, ceilings, etc). These wireless spy cameras have the transmitter built right into the camera. We offer the cameras in 4 separate channels so you can have up to 4 of these in your home or business. Just connect a 12 volt dc battery or included AC power supply to the camera and the receiver to your TV or computer. If you are looking for a small portable wireless camera, then this is for you. It does not get any simpler than this. Note: Camera is designed to be used in well lit situations. The camera will not perform well in low light conditions. Use Up to 4 of These Cameras at 1 Location The SSC-166GC is available in 4 channels. This means that you could have up to 4 of these wireless cameras without interference from each other. The channels are not changeable on the cameras. If you order more than one, we will send you different channel cameras so that they may be used in the same area. You can only view one camera at a time when only using one receiver. If you want to view multiple cameras at the same time, you will need a DVR, DVR Card, or USB DVR depending on which model you order. Easily Installs Just About Anywhere The included mounting bracket makes this camera great for any temporary or permanent installation. This small camera could be used almost anywhere, home, office, garage, park or even your car. Note: Camera is not weatherproof and should not be used outdoors. Just Plug It In or Purchase The Optional Battery Pack Camera comes with an AC power supply for power. If you want battery operation, then purchase the AA battery pack listed above in the available accessories. The Easiest and Most Versatile Camera We Have The ease of installation, mounting brac..

Features and Specifications:

SSC-166GC Package: Color CCD camera with built-in 2.4ghz transmitter, Transmits up to 400 ft. line of sight, 420 lines resolution for a clear sharp picture, 1 lux rating, Can be battery operated by purchasing AA battery pack add-on above. Package Includes: 1 ea. Color wireless camera, 1 ea. Receiver to connect to TV, VCR, or DVR, 1 ea. Camera Mounting Bracket, 2 ea. 12 volt AC power supplies for camera and receiver, 1 ea. RCA cable to connect receiver to TV, VCR, or DVR. This receiver does not have a USB connection. Additional hardware is required to connect to a computer.

Small Wireless Spy Camera With Great Color Picture

1-1/2 X 1-1/2 inch square color camera module gives a great picture.

Transmit up to 400 feet LOS. This distance can be greatly reduced with obstructions (walls, floors, ceilings, etc).

These wireless spy cameras have the transmitter built right into the camera. We offer the cameras in 4 separate channels so you can have up to 4 of these in your home or business. Just connect a 12 volt dc battery or included AC power supply to the camera and the receiver to your TV or computer. If you are looking for a small portable wireless camera, then this is for you. It does not get any simpler than this.

Note: Camera is designed to be used in well lit situations. The camera will not perform well in low light conditions.

Use Up to 4 of These Cameras at 1 Location

The SSC-166GC is available in 4 channels. This means that you could have up to 4 of these wireless cameras without interference from each other. The channels are not changeable on the cameras. If you order more than one, we will send you different channel cameras so that they may be used in the same area. You can only view one camera at a time when only using one receiver. If you want to view multiple cameras at the same time, you will need a DVR, DVR Card, or USB DVR depending on which model you order.

Easily Installs Just About Anywhere

The included mounting bracket makes this camera great for any temporary or permanent installation. This small camera could be used almost anywhere, home, office, garage, park or even your car. Note: Camera is not weatherproof and should not be used outdoors.

Just Plug It In or Purchase The Optional Battery Pack

Camera comes with an AC power supply for power. If you want battery operation, then purchase the AA battery pack listed above in the available accessories.

The Easiest and Most Versatile Camera We Have

The ease of installation, mounting brac..

Supplier's Site

Technical Specifications

  Advance Security Products
Product Category Video Cameras
Product Number Wireless Spy Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Cameras - 2205839 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Inspection Camera - PCE-VE 1036HR-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details