Advance Security Products Wireless Covert Plant Hidden Camera

Description
This wireless artificial plant hidden camera offers a very high quality video picture. Just plug the plant into the wall and the surveillance begins. The unit must plug into the wall for the transmitter and camera to operate. System will setup in seconds and requires no special training. All of our wireless hidden cameras have the wireless receiver included in the price. There is nothing else to buy. The Wireless Hidden Camera has a range of up to 1000 feet line of sight. All you have to do is plug the plant into an outlet and connect the included receiver to your TV to view live video. Or you can connect the receiver to your VCR to record. The wireless video receiver must also be plugged into the wall for power. In order to view or record your hidden camera on a computer or to view over the Internet, you will require additional hardware. Please click here The color camera we use is a dual mode day night pinhole board camera. Specifications 1/3" Sony Super HAD CCD 3.7mm Lens, 480 lines True Color resolution Automatic Dual Mode Day/Night Switching 850nm infrared compatible Color: .1 Lux, B/W: .001 Lux S/N ratio over 48db Electronic Shutter 1/60~1/100,000 Sec, Scanning System 2:1 Interlaced Internal Sync, Auto White Balance 120ma power consumption 12 volts DC operation Regulated AC power supply included.
Description
This wireless artificial plant hidden camera offers a very high quality video picture. Just plug the plant into the wall and the surveillance begins. The unit must plug into the wall for the transmitter and camera to operate. System will setup in seconds and requires no special training. All of our wireless hidden cameras have the wireless receiver included in the price. There is nothing else to buy. The Wireless Hidden Camera has a range of up to 1000 feet line of sight. All you have to do is plug the plant into an outlet and connect the included receiver to your TV to view live video. Or you can connect the receiver to your VCR to record. The wireless video receiver must also be plugged into the wall for power. In order to view or record your hidden camera on a computer or to view over the Internet, you will require additional hardware. Please click here The color camera we use is a dual mode day night pinhole board camera. Specifications 1/3" Sony Super HAD CCD 3.7mm Lens, 480 lines True Color resolution Automatic Dual Mode Day/Night Switching 850nm infrared compatible Color: .1 Lux, B/W: .001 Lux S/N ratio over 48db Electronic Shutter 1/60~1/100,000 Sec, Scanning System 2:1 Interlaced Internal Sync, Auto White Balance 120ma power consumption 12 volts DC operation Regulated AC power supply included.

Suppliers

Company
Product
Description
Supplier Links
This wireless artificial plant hidden camera offers a very high quality video picture. Just plug the plant into the wall and the surveillance begins. The unit must plug into the wall for the transmitter and camera to operate. System will setup in seconds and requires no special training. All of our wireless hidden cameras have the wireless receiver included in the price. There is nothing else to buy. The Wireless Hidden Camera has a range of up to 1000 feet line of sight. All you have to do is plug the plant into an outlet and connect the included receiver to your TV to view live video. Or you can connect the receiver to your VCR to record. The wireless video receiver must also be plugged into the wall for power. In order to view or record your hidden camera on a computer or to view over the Internet, you will require additional hardware. Please click here The color camera we use is a dual mode day night pinhole board camera. Specifications 1/3" Sony Super HAD CCD 3.7mm Lens, 480 lines True Color resolution Automatic Dual Mode Day/Night Switching 850nm infrared compatible Color: .1 Lux, B/W: .001 Lux S/N ratio over 48db Electronic Shutter 1/60~1/100,000 Sec, Scanning System 2:1 Interlaced Internal Sync, Auto White Balance 120ma power consumption 12 volts DC operation Regulated AC power supply included.

This wireless artificial plant hidden camera offers a very high quality video picture. Just plug the plant into the wall and the surveillance begins. The unit must plug into the wall for the transmitter and camera to operate.

System will setup in seconds and requires no special training. All of our wireless hidden cameras have the wireless receiver included in the price. There is nothing else to buy.
The Wireless Hidden Camera has a range of up to 1000 feet line of sight.
All you have to do is plug the plant into an outlet and connect the included receiver to your TV to view live video. Or you can connect the receiver to your VCR to record.
The wireless video receiver must also be plugged into the wall for power.
In order to view or record your hidden camera on a computer or to view over the Internet, you will require additional hardware. Please click here
The color camera we use is a dual mode day night pinhole board camera.

Specifications

  • 1/3" Sony Super HAD CCD
  • 3.7mm Lens, 480 lines True Color resolution
  • Automatic Dual Mode Day/Night Switching
  • 850nm infrared compatible
  • Color: .1 Lux, B/W: .001 Lux
  • S/N ratio over 48db
  • Electronic Shutter 1/60~1/100,000 Sec,
  • Scanning System 2:1 Interlaced
  • Internal Sync, Auto White Balance
  • 120ma power consumption
  • 12 volts DC operation
  • Regulated AC power supply included.
Supplier's Site

Technical Specifications

  Advance Security Products
Product Category Video Cameras
Product Number Wireless Covert Plant Hidden Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Long Wave Infrared (LWIR) Camera CALIBIR™ GX Series - Calibir GX Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology Digital Camera; Long Wave Infrared (LWIR)
View Details