Deluxe Smoke Detector Hidden Camera
The Smoke Detector Hidden Camera is not for everyone. It has special requirements. Just like all hidden cameras it does require power, but you also need access to above the ceiling for installation. Normally an unfinished attic or ceiling tile. The power wire normally must go through a small hole in the ceiling to connect the power supply to your power source.
Camera Inside of Actual Smoke Detector Housing
Hidden Video Camera in a real smoke detector housing. Ideal for over a cash register, view down hallways, motel lobbies, and the list goes on. All Smoke Detectors are non-functioning. Once a camera and/or transmitter is installed inside a smoke detector the manufacturer warranty is void, thus these are all non-functioning.
Transmits Video Wirelessly - Just Plugin for Power
This wireless hidden camera has the transmitter and camera both built right into the smoke detector housing. One power supply will power the entire unit.
This Wireless Covert Hidden Camera has a range of up to 1000 feet line of sight.
Connect Included Receiver to Your TV, VCR, or DVR
All you have to do is connect the included receiver to your TV to view live video. Or you can connect the receiver to your VCR to record. The wireless video receiver must also be plugged into the wall for power. In order to view or record your hidden camera on a computer or to view over the Internet, you will require additional hardware. Please click here
Different Models Available to Suit Your Needs
We offer this product with a dual mode color camera and a normal color pinhole camera. The dual mode utilizes our SSC-106CXCHR board camera. The normal color pinhole is Sony Super HAD CCD, 480 lines, 1/3 inch pinhole with a .1 lux rating.
Specifications for SSC-106CXCHR
1/3" Sony Super HAD CCD
3.7mm Lens, 480 lines True Color resolution
Automatic Dual Mode Day/Night Switching
850nm infrared compatible
Color: .1 Lux, B/W: .001 Lux
S/N ratio over 48db
Electronic Shutter 1/60~1/100,000 Sec,
Scanning System 2:1 Interlaced
Internal Sync, Auto White Balance
Deluxe Smoke Detector Hidden Camera
The Smoke Detector Hidden Camera is not for everyone. It has special requirements.
Just like all hidden cameras it does require power, but you also need access to above the ceiling for installation. Normally an unfinished attic or ceiling tile. The power wire normally must go through a small hole in the ceiling to connect the power supply to your power source.
Camera Inside of Actual Smoke Detector Housing
Hidden Video Camera in a real smoke detector housing. Ideal for over a cash register, view down hallways, motel lobbies, and the list goes on.
All Smoke Detectors are non-functioning. Once a camera and/or transmitter is installed inside a smoke detector the manufacturer warranty is void, thus these are all non-functioning.
Transmits Video Wirelessly - Just Plugin for Power
This wireless hidden camera has the transmitter and camera both built right into the smoke detector housing. One power supply will power the entire unit.
This Wireless Covert Hidden Camera has a range of up to 1000 feet line of sight.
Connect Included Receiver to Your TV, VCR, or DVR
All you have to do is connect the included receiver to your TV to view live video. Or you can connect the receiver to your VCR to record. The wireless video receiver must also be plugged into the wall for power.
In order to view or record your hidden camera on a computer or to view over the Internet, you will require additional hardware. Please click here
Different Models Available to Suit Your Needs
We offer this product with a dual mode color camera and a normal color pinhole camera. The dual mode utilizes our SSC-106CXCHR board camera. The normal color pinhole is Sony Super HAD CCD, 480 lines, 1/3 inch pinhole with a .1 lux rating.
Specifications for SSC-106CXCHR
- 1/3" Sony Super HAD CCD
- 3.7mm Lens, 480 lines True Color resolution
- Automatic Dual Mode Day/Night Switching
- 850nm infrared compatible
- Color: .1 Lux, B/W: .001 Lux
- S/N ratio over 48db
- Electronic Shutter 1/60~1/100,000 Sec,
- Scanning System 2:1 Interlaced
- Internal Sync, Auto White Balance