Advance Security Products Pro Camera with Audio

Description
This Professional Security Camera with Audio is easy to install and easy to adjust...12 volts DC, BNC connection for video and RCA connection for audio. Select one of our varifocal auto iris lenses or a fixed lense for this camera. Standard mount attaches to your existing mount from top or bottom of camera. Standard CS style lens mount. 12 volts 500ma regulated power supply included. Click here for cables Select Lens Below* Features: CS style lens. 1/4 inch Sharp CCD Built in Microphone 480 lines Horizontal resolution .5 lux (color) Operating Temperature: -10ºC to +50ºC (14ºF to 122ºF) 12 volt DC voltage operation S/N ratio: More than 50dB (AGC Off, Weigh On) 12 volt 500ma regulated power supply and universal mounting bracket included
Description
This Professional Security Camera with Audio is easy to install and easy to adjust...12 volts DC, BNC connection for video and RCA connection for audio. Select one of our varifocal auto iris lenses or a fixed lense for this camera. Standard mount attaches to your existing mount from top or bottom of camera. Standard CS style lens mount. 12 volts 500ma regulated power supply included. Click here for cables Select Lens Below* Features: CS style lens. 1/4 inch Sharp CCD Built in Microphone 480 lines Horizontal resolution .5 lux (color) Operating Temperature: -10ºC to +50ºC (14ºF to 122ºF) 12 volt DC voltage operation S/N ratio: More than 50dB (AGC Off, Weigh On) 12 volt 500ma regulated power supply and universal mounting bracket included

Suppliers

Company
Product
Description
Supplier Links
This Professional Security Camera with Audio is easy to install and easy to adjust...12 volts DC, BNC connection for video and RCA connection for audio. Select one of our varifocal auto iris lenses or a fixed lense for this camera. Standard mount attaches to your existing mount from top or bottom of camera. Standard CS style lens mount. 12 volts 500ma regulated power supply included. Click here for cables Select Lens Below* Features: CS style lens. 1/4 inch Sharp CCD Built in Microphone 480 lines Horizontal resolution .5 lux (color) Operating Temperature: -10ºC to +50ºC (14ºF to 122ºF) 12 volt DC voltage operation S/N ratio: More than 50dB (AGC Off, Weigh On) 12 volt 500ma regulated power supply and universal mounting bracket included

This Professional Security Camera with Audio
is easy to install and easy to adjust...12 volts DC, BNC connection for video and RCA connection for audio. Select one of our varifocal auto iris lenses or a fixed lense for this camera. Standard mount attaches to your existing mount from top or bottom of camera. Standard CS style lens mount. 12 volts 500ma regulated power supply included. Click here for cables

Select Lens Below*

Features:

  • CS style lens.
  • 1/4 inch Sharp CCD
  • Built in Microphone
  • 480 lines Horizontal resolution
  • .5 lux (color)
  • Operating Temperature: -10ºC to +50ºC (14ºF to 122ºF)
  • 12 volt DC voltage operation
  • S/N ratio: More than 50dB (AGC Off, Weigh On)
  • 12 volt 500ma regulated power supply and universal mounting bracket included
Supplier's Site

Technical Specifications

  Advance Security Products
Product Category Video Cameras
Product Number Pro Camera with Audio
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Cameras - 1623009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology CMOS Camera
Application / Industry Security / Law Enforcement
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
Industiral Inspection Camera - PCE-VE 1000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details