Advance Security Products Hard-wired Screw Camera

Description
Hidden Screw Camera Dual mode color and B/W hidden screw camera. Super High quality 1/3" Sony Super HAD CCD board camera with a Phillips screw head lens installed. Easily installs into drywall, ceilings, and more. No one will ever suspect that this normal looking screw is in fact a high quality hidden camera! You must have access to the back of wall, paneling, sheet metal or whatever you are going to hide the camera in. Easy Installation You would normally drill a hole the size of the screw head and then position the hidden camera from the backside allowing room for the power and video wires. You may need longer cable to connect to it. You may also use your computer to handle the recording if you use one of our realtime dvr cards. We use our SSC-106CX dual mode board camera for the SSC-147CX and GCX models. Camera has standard plug and play ends. 2 Models to Choose From B/W 147WX, Black and White low lux version camera, 1/3" Sony Super CCD, 3.6mm lens, 420 lines resolution, .005 lux Color 147CX: Dual Mode Camera 1/3" Sony Super HAD CCD, 420 lines, .1 lux color and .001 lux B&W with Auto Switching Dimensions (WX and CX): - 1-1/4" x 1-1/4" x .75" Power By AC or Batteries All of the screw cameras operate on 12 volts DC. You can accomplish this by using the included AC power supply or use a 12 volt battery pack (not included) if desired. Package includes board camera with screw lens installed, 12 volt AC power supply and 5 extra screws Connect to Your TV, VCR, or DVR The covert hidden camera advertised on this page is HARD-WIRED. That means it must be connected directly to your TV or VCR to view or record. There will have to be a video cable connected directly from the hidden camera all the way to your TV or VCR. You may very well require longer video cable than we include. Click here for longer or additional cables. Or you can easily connect this camera to your computer by using one of our DVR cards.
Description
Hidden Screw Camera Dual mode color and B/W hidden screw camera. Super High quality 1/3" Sony Super HAD CCD board camera with a Phillips screw head lens installed. Easily installs into drywall, ceilings, and more. No one will ever suspect that this normal looking screw is in fact a high quality hidden camera! You must have access to the back of wall, paneling, sheet metal or whatever you are going to hide the camera in. Easy Installation You would normally drill a hole the size of the screw head and then position the hidden camera from the backside allowing room for the power and video wires. You may need longer cable to connect to it. You may also use your computer to handle the recording if you use one of our realtime dvr cards. We use our SSC-106CX dual mode board camera for the SSC-147CX and GCX models. Camera has standard plug and play ends. 2 Models to Choose From B/W 147WX, Black and White low lux version camera, 1/3" Sony Super CCD, 3.6mm lens, 420 lines resolution, .005 lux Color 147CX: Dual Mode Camera 1/3" Sony Super HAD CCD, 420 lines, .1 lux color and .001 lux B&W with Auto Switching Dimensions (WX and CX): - 1-1/4" x 1-1/4" x .75" Power By AC or Batteries All of the screw cameras operate on 12 volts DC. You can accomplish this by using the included AC power supply or use a 12 volt battery pack (not included) if desired. Package includes board camera with screw lens installed, 12 volt AC power supply and 5 extra screws Connect to Your TV, VCR, or DVR The covert hidden camera advertised on this page is HARD-WIRED. That means it must be connected directly to your TV or VCR to view or record. There will have to be a video cable connected directly from the hidden camera all the way to your TV or VCR. You may very well require longer video cable than we include. Click here for longer or additional cables. Or you can easily connect this camera to your computer by using one of our DVR cards.

Suppliers

Company
Product
Description
Supplier Links
Hidden Screw Camera Dual mode color and B/W hidden screw camera. Super High quality 1/3" Sony Super HAD CCD board camera with a Phillips screw head lens installed. Easily installs into drywall, ceilings, and more. No one will ever suspect that this normal looking screw is in fact a high quality hidden camera! You must have access to the back of wall, paneling, sheet metal or whatever you are going to hide the camera in. Easy Installation You would normally drill a hole the size of the screw head and then position the hidden camera from the backside allowing room for the power and video wires. You may need longer cable to connect to it. You may also use your computer to handle the recording if you use one of our realtime dvr cards. We use our SSC-106CX dual mode board camera for the SSC-147CX and GCX models. Camera has standard plug and play ends. 2 Models to Choose From B/W 147WX, Black and White low lux version camera, 1/3" Sony Super CCD, 3.6mm lens, 420 lines resolution, .005 lux Color 147CX: Dual Mode Camera 1/3" Sony Super HAD CCD, 420 lines, .1 lux color and .001 lux B&W with Auto Switching Dimensions (WX and CX): - 1-1/4" x 1-1/4" x .75" Power By AC or Batteries All of the screw cameras operate on 12 volts DC. You can accomplish this by using the included AC power supply or use a 12 volt battery pack (not included) if desired. Package includes board camera with screw lens installed, 12 volt AC power supply and 5 extra screws Connect to Your TV, VCR, or DVR The covert hidden camera advertised on this page is HARD-WIRED. That means it must be connected directly to your TV or VCR to view or record. There will have to be a video cable connected directly from the hidden camera all the way to your TV or VCR. You may very well require longer video cable than we include. Click here for longer or additional cables. Or you can easily connect this camera to your computer by using one of our DVR cards.

Hidden Screw Camera

Dual mode color and B/W hidden screw camera. Super High quality 1/3" Sony Super HAD CCD board camera with a Phillips screw head lens installed. Easily installs into drywall, ceilings, and more. No one will ever suspect that this normal looking screw is in fact a high quality hidden camera! You must have access to the back of wall, paneling, sheet metal or whatever you are going to hide the camera in.

Easy Installation

You would normally drill a hole the size of the screw head and then position the hidden camera from the backside allowing room for the power and video wires. You may need longer cable to connect to it. You may also use your computer to handle the recording if you use one of our realtime dvr cards.

We use our SSC-106CX dual mode board camera for the SSC-147CX and GCX models. Camera has standard plug and play ends.

2 Models to Choose From

  • B/W 147WX, Black and White low lux version camera, 1/3" Sony Super CCD, 3.6mm lens, 420 lines resolution, .005 lux
  • Color 147CX: Dual Mode Camera 1/3" Sony Super HAD CCD, 420 lines, .1 lux color and .001 lux B&W with Auto Switching

Dimensions (WX and CX): - 1-1/4" x 1-1/4" x .75"

Power By AC or Batteries

All of the screw cameras operate on 12 volts DC. You can accomplish this by using the included AC power supply or use a 12 volt battery pack (not included) if desired.

Package includes board camera with screw lens installed, 12 volt AC power supply and 5 extra screws

Connect to Your TV, VCR, or DVR

The covert hidden camera advertised on this page is HARD-WIRED. That means it must be connected directly to your TV or VCR to view or record. There will have to be a video cable connected directly from the hidden camera all the way to your TV or VCR.
You may very well require longer video cable than we include. Click here for longer or additional cables. Or you can easily connect this camera to your computer by using one of our DVR cards.

Supplier's Site

Technical Specifications

  Advance Security Products
Product Category Video Cameras
Product Number Hard-wired Screw Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 2728621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 3840 lines
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Industrial Inspection Camera - PCE-VE 200-S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details