Advance Security Products GPS Vehicle Tracking Device Realtime

Description
Economy GPS Vehicle Tracking Device Tracks Covertly in Realtime Realtime tracker allows easy covert vehicle tracking anywhere in the world This GPS vehicle tracking device allows you to easily and covertly track the movements of a vehicle. Simply attach the GPS tracker to the vehicle using the optional durable weatherproof magnetic case. These magnets are extremely powerful giving you multiple options for where to place the tracker. You then go online to see where that vehicle currently is or to see a log of the locations where it has been. You can use your computer or your Blackberry. When viewing the locations, you will see an overhead map, street address, time, and more. You will see right on your computer screen where the tracker has been--including the address and time it was there. You can also use your Blackberry to access your GPS information. Small, Covert, Portable & Easy to Install Unit is very light an installs extremely quick. It simply attaches to the vehicle using the powerful magnets on the back of the optional case. Unit is completely self contained and has no external wires. Antenna is also built in making this the ultimate in covert vehicle tracking. The 3008 can be put into luggage, glove compartments, purses any many other small areas. 10 days + of operation Time between charges Included rechargeable battery powers tracker for up to 10 days (based on 1 hour of use per day and 15 second updates). When a vehicle is parked the tracker goes dormant and virtually has no power consumption. Then when the vehicle moves again the tracker wakes up and begins locating again. Most vehicles only spend a few hours a day on the road and even less time moving. This is how we calculate the battery life. You will also be able to view the battery power online when accessing the unit to know if a battery is going dead. Special Note: There is virtually no battery drain when vehicle is parked. IE A car could be parked for a month in a garage and when that car moves the battery will be almost the same charge and when it got parked there. Operational battery life can also be lengthened by having less updates (5 minutes or longer apart). If you know the car is taking a long trip then go online and program for fewer locates. Size Without Case: 2.6" x 1.6" x 0.5" Size With Case: 5" x 3 1/2" x 1 3/4" Total Weight: 10oz with battery and case
Description
Economy GPS Vehicle Tracking Device Tracks Covertly in Realtime Realtime tracker allows easy covert vehicle tracking anywhere in the world This GPS vehicle tracking device allows you to easily and covertly track the movements of a vehicle. Simply attach the GPS tracker to the vehicle using the optional durable weatherproof magnetic case. These magnets are extremely powerful giving you multiple options for where to place the tracker. You then go online to see where that vehicle currently is or to see a log of the locations where it has been. You can use your computer or your Blackberry. When viewing the locations, you will see an overhead map, street address, time, and more. You will see right on your computer screen where the tracker has been--including the address and time it was there. You can also use your Blackberry to access your GPS information. Small, Covert, Portable & Easy to Install Unit is very light an installs extremely quick. It simply attaches to the vehicle using the powerful magnets on the back of the optional case. Unit is completely self contained and has no external wires. Antenna is also built in making this the ultimate in covert vehicle tracking. The 3008 can be put into luggage, glove compartments, purses any many other small areas. 10 days + of operation Time between charges Included rechargeable battery powers tracker for up to 10 days (based on 1 hour of use per day and 15 second updates). When a vehicle is parked the tracker goes dormant and virtually has no power consumption. Then when the vehicle moves again the tracker wakes up and begins locating again. Most vehicles only spend a few hours a day on the road and even less time moving. This is how we calculate the battery life. You will also be able to view the battery power online when accessing the unit to know if a battery is going dead. Special Note: There is virtually no battery drain when vehicle is parked. IE A car could be parked for a month in a garage and when that car moves the battery will be almost the same charge and when it got parked there. Operational battery life can also be lengthened by having less updates (5 minutes or longer apart). If you know the car is taking a long trip then go online and program for fewer locates. Size Without Case: 2.6" x 1.6" x 0.5" Size With Case: 5" x 3 1/2" x 1 3/4" Total Weight: 10oz with battery and case

Suppliers

Company
Product
Description
Supplier Links
Economy GPS Vehicle Tracking Device Tracks Covertly in Realtime Realtime tracker allows easy covert vehicle tracking anywhere in the world This GPS vehicle tracking device allows you to easily and covertly track the movements of a vehicle. Simply attach the GPS tracker to the vehicle using the optional durable weatherproof magnetic case. These magnets are extremely powerful giving you multiple options for where to place the tracker. You then go online to see where that vehicle currently is or to see a log of the locations where it has been. You can use your computer or your Blackberry. When viewing the locations, you will see an overhead map, street address, time, and more. You will see right on your computer screen where the tracker has been--including the address and time it was there. You can also use your Blackberry to access your GPS information. Small, Covert, Portable & Easy to Install Unit is very light an installs extremely quick. It simply attaches to the vehicle using the powerful magnets on the back of the optional case. Unit is completely self contained and has no external wires. Antenna is also built in making this the ultimate in covert vehicle tracking. The 3008 can be put into luggage, glove compartments, purses any many other small areas. 10 days + of operation Time between charges Included rechargeable battery powers tracker for up to 10 days (based on 1 hour of use per day and 15 second updates). When a vehicle is parked the tracker goes dormant and virtually has no power consumption. Then when the vehicle moves again the tracker wakes up and begins locating again. Most vehicles only spend a few hours a day on the road and even less time moving. This is how we calculate the battery life. You will also be able to view the battery power online when accessing the unit to know if a battery is going dead. Special Note: There is virtually no battery drain when vehicle is parked. IE A car could be parked for a month in a garage and when that car moves the battery will be almost the same charge and when it got parked there. Operational battery life can also be lengthened by having less updates (5 minutes or longer apart). If you know the car is taking a long trip then go online and program for fewer locates. Size Without Case: 2.6" x 1.6" x 0.5" Size With Case: 5" x 3 1/2" x 1 3/4" Total Weight: 10oz with battery and case

Economy GPS Vehicle Tracking Device Tracks Covertly in Realtime

Realtime tracker allows easy covert vehicle tracking anywhere in the world

This GPS vehicle tracking device allows you to easily and covertly track the movements of a vehicle. Simply attach the GPS tracker to the vehicle using the optional durable weatherproof magnetic case. These magnets are extremely powerful giving you multiple options for where to place the tracker. You then go online to see where that vehicle currently is or to see a log of the locations where it has been. You can use your computer or your Blackberry. When viewing the locations, you will see an overhead map, street address, time, and more. You will see right on your computer screen where the tracker has been--including the address and time it was there. You can also use your Blackberry to access your GPS information.

Small, Covert, Portable & Easy to Install

Unit is very light an installs extremely quick. It simply attaches to the vehicle using the powerful magnets on the back of the optional case. Unit is completely self contained and has no external wires. Antenna is also built in making this the ultimate in covert vehicle tracking. The 3008 can be put into luggage, glove compartments, purses any many other small areas.

10 days + of operation Time between charges

Included rechargeable battery powers tracker for up to 10 days (based on 1 hour of use per day and 15 second updates). When a vehicle is parked the tracker goes dormant and virtually has no power consumption. Then when the vehicle moves again the tracker wakes up and begins locating again. Most vehicles only spend a few hours a day on the road and even less time moving. This is how we calculate the battery life. You will also be able to view the battery power online when accessing the unit to know if a battery is going dead.
Special Note: There is virtually no battery drain when vehicle is parked. IE A car could be parked for a month in a garage and when that car moves the battery will be almost the same charge and when it got parked there.

Operational battery life can also be lengthened by having less updates (5 minutes or longer apart). If you know the car is taking a long trip then go online and program for fewer locates.

Size Without Case: 2.6" x 1.6" x 0.5"
Size With Case: 5" x 3 1/2" x 1 3/4"
Total Weight: 10oz with battery and case

Supplier's Site
Economy GPS Vehicle Tracking Device Tracks Covertly in Realtime Realtime tracker allows easy covert vehicle tracking anywhere in the world This GPS vehicle tracking device allows you to easily and covertly track the movements of a vehicle. Simply attach the GPS tracker to the vehicle using the optional durable weatherproof magnetic case. These magnets are extremely powerful giving you multiple options for where to place the tracker. You then go online to see where that vehicle currently is or to see a log of the locations where it has been. You can use your computer or your Blackberry. When viewing the locations, you will see an overhead map, street address, time, and more. You will see right on your computer screen where the tracker has been--including the address and time it was there. You can also use your Blackberry to access your GPS information. Small, Covert, Portable & Easy to Install Unit is very light an installs extremely quick. It simply attaches to the vehicle using the powerful magnets on the back of the optional case. Unit is completely self contained and has no external wires. Antenna is also built in making this the ultimate in covert vehicle tracking. The 3008 can be put into luggage, glove compartments, purses any many other small areas. 10 days + of operation Time between charges Included rechargeable battery powers tracker for up to 10 days (based on 1 hour of use per day and 15 second updates). When a vehicle is parked the tracker goes dormant and virtually has no power consumption. Then when the vehicle moves again the tracker wakes up and begins locating again. Most vehicles only spend a few hours a day on the road and even less time moving. This is how we calculate the battery life. You will also be able to view the battery power online when accessing the unit to know if a battery is going dead. Special Note: There is virtually no battery drain when vehicle is parked. IE A car could be parked for a month in a garage and when that car moves the battery will be almost the same charge and when it got parked there. Operational battery life can also be lengthened by having less updates (5 minutes or longer apart). If you know the car is taking a long trip then go online and program for fewer locates. Size Without Case: 2.6" x 1.6" x 0.5" Size With Case: 5" x 3 1/2" x 1 3/4" Total Weight: 10oz with battery and case

Economy GPS Vehicle Tracking Device Tracks Covertly in Realtime

Realtime tracker allows easy covert vehicle tracking anywhere in the world

This GPS vehicle tracking device allows you to easily and covertly track the movements of a vehicle. Simply attach the GPS tracker to the vehicle using the optional durable weatherproof magnetic case. These magnets are extremely powerful giving you multiple options for where to place the tracker. You then go online to see where that vehicle currently is or to see a log of the locations where it has been. You can use your computer or your Blackberry. When viewing the locations, you will see an overhead map, street address, time, and more. You will see right on your computer screen where the tracker has been--including the address and time it was there. You can also use your Blackberry to access your GPS information.

Small, Covert, Portable & Easy to Install

Unit is very light an installs extremely quick. It simply attaches to the vehicle using the powerful magnets on the back of the optional case. Unit is completely self contained and has no external wires. Antenna is also built in making this the ultimate in covert vehicle tracking. The 3008 can be put into luggage, glove compartments, purses any many other small areas.

10 days + of operation Time between charges

Included rechargeable battery powers tracker for up to 10 days (based on 1 hour of use per day and 15 second updates). When a vehicle is parked the tracker goes dormant and virtually has no power consumption. Then when the vehicle moves again the tracker wakes up and begins locating again. Most vehicles only spend a few hours a day on the road and even less time moving. This is how we calculate the battery life. You will also be able to view the battery power online when accessing the unit to know if a battery is going dead.
Special Note: There is virtually no battery drain when vehicle is parked. IE A car could be parked for a month in a garage and when that car moves the battery will be almost the same charge and when it got parked there.

Operational battery life can also be lengthened by having less updates (5 minutes or longer apart). If you know the car is taking a long trip then go online and program for fewer locates.

Size Without Case: 2.6" x 1.6" x 0.5"
Size With Case: 5" x 3 1/2" x 1 3/4"
Total Weight: 10oz with battery and case

Supplier's Site

Technical Specifications

  Advance Security Products
Product Category GPS Instruments and Devices
Product Number GPS Vehicle Tracking Device Realtime
Unlock Full Specs
to access all available technical data