Advance Security Products Body Worn DVR

Description
Body Worn DVR with 20Gb Hard Drive and Color Screen This body worn DVR records video from any external camera. Simply connect up your camera to the DVR and set the DVR to record. The bright color 2.5" LCD screen tells you what your camera is seeing. The built-in rechargeable battery and included charger/AC power supply means that you'll never have to buy batteries for your DVR again. Record clear fluid video from any external camera onto the built-in 20Gb hard drive. The unit holds up to 40 hours of video. All recorded video is 30fps @ 320x240. Record From Any External Camera The unit can record from any external camera with a BNC or RCA jack for video. It connects quickly and easily to the SSC-488. This unit is often best suited for a body worn hidden camera. Built-in Rechargeable Battery You will never have to buy a battery. The SSC-488 has a built-in rechargeable battery and an AC charger included. The battery lasts for abut 2 hours of use and takes around 4 hours to charge. Recorded Videos Stored on Built-in 20Gb Drive Recordings are stored on the included 20Gb hard drive. The 20Gb drive will store approximately 40 hours of video. Playback Recordings on the DVR Or On Your Computer Recordings can easily be played back on the SSC-488 itself by using the color screen. Recordings can also be played back on your computer by using the included USB cable and copying them to your computer. Specifications & Features Storage Capacity: 20Gb Hard Drive And SD Card Slot Video Recording: MPEG-4 Video Resolution: 320x240 pixels Video Framerate: 30fps Video Playback: MPEG-4 Music Playback: MP3 Audio Recording: G.711 Photo Viewer: JPEG (Baseline) Display: 3.5" LCD with LED Backlight (960x234) AV Input Connection: RCA 3 in 1 AV Input AV Output Connection: RCA 3 in 1 AV Output Interface: High speed USB 2.0 Power: Built-in rechargeable battery (charger included) Battery Life: approximately 2 hours per charge. Unit takes 4 hours to charge. Package Includes DVR with 20Gb Hard Drive and Color Screen Rechargeable Battery AC Power supply / Battery Charger AV Input Cables AV Output Cables IR Remote Control USB Cable
Description
Body Worn DVR with 20Gb Hard Drive and Color Screen This body worn DVR records video from any external camera. Simply connect up your camera to the DVR and set the DVR to record. The bright color 2.5" LCD screen tells you what your camera is seeing. The built-in rechargeable battery and included charger/AC power supply means that you'll never have to buy batteries for your DVR again. Record clear fluid video from any external camera onto the built-in 20Gb hard drive. The unit holds up to 40 hours of video. All recorded video is 30fps @ 320x240. Record From Any External Camera The unit can record from any external camera with a BNC or RCA jack for video. It connects quickly and easily to the SSC-488. This unit is often best suited for a body worn hidden camera. Built-in Rechargeable Battery You will never have to buy a battery. The SSC-488 has a built-in rechargeable battery and an AC charger included. The battery lasts for abut 2 hours of use and takes around 4 hours to charge. Recorded Videos Stored on Built-in 20Gb Drive Recordings are stored on the included 20Gb hard drive. The 20Gb drive will store approximately 40 hours of video. Playback Recordings on the DVR Or On Your Computer Recordings can easily be played back on the SSC-488 itself by using the color screen. Recordings can also be played back on your computer by using the included USB cable and copying them to your computer. Specifications & Features Storage Capacity: 20Gb Hard Drive And SD Card Slot Video Recording: MPEG-4 Video Resolution: 320x240 pixels Video Framerate: 30fps Video Playback: MPEG-4 Music Playback: MP3 Audio Recording: G.711 Photo Viewer: JPEG (Baseline) Display: 3.5" LCD with LED Backlight (960x234) AV Input Connection: RCA 3 in 1 AV Input AV Output Connection: RCA 3 in 1 AV Output Interface: High speed USB 2.0 Power: Built-in rechargeable battery (charger included) Battery Life: approximately 2 hours per charge. Unit takes 4 hours to charge. Package Includes DVR with 20Gb Hard Drive and Color Screen Rechargeable Battery AC Power supply / Battery Charger AV Input Cables AV Output Cables IR Remote Control USB Cable

Suppliers

Company
Product
Description
Supplier Links
Body Worn DVR with 20Gb Hard Drive and Color Screen This body worn DVR records video from any external camera. Simply connect up your camera to the DVR and set the DVR to record. The bright color 2.5" LCD screen tells you what your camera is seeing. The built-in rechargeable battery and included charger/AC power supply means that you'll never have to buy batteries for your DVR again. Record clear fluid video from any external camera onto the built-in 20Gb hard drive. The unit holds up to 40 hours of video. All recorded video is 30fps @ 320x240. Record From Any External Camera The unit can record from any external camera with a BNC or RCA jack for video. It connects quickly and easily to the SSC-488. This unit is often best suited for a body worn hidden camera. Built-in Rechargeable Battery You will never have to buy a battery. The SSC-488 has a built-in rechargeable battery and an AC charger included. The battery lasts for abut 2 hours of use and takes around 4 hours to charge. Recorded Videos Stored on Built-in 20Gb Drive Recordings are stored on the included 20Gb hard drive. The 20Gb drive will store approximately 40 hours of video. Playback Recordings on the DVR Or On Your Computer Recordings can easily be played back on the SSC-488 itself by using the color screen. Recordings can also be played back on your computer by using the included USB cable and copying them to your computer. Specifications & Features Storage Capacity: 20Gb Hard Drive And SD Card Slot Video Recording: MPEG-4 Video Resolution: 320x240 pixels Video Framerate: 30fps Video Playback: MPEG-4 Music Playback: MP3 Audio Recording: G.711 Photo Viewer: JPEG (Baseline) Display: 3.5" LCD with LED Backlight (960x234) AV Input Connection: RCA 3 in 1 AV Input AV Output Connection: RCA 3 in 1 AV Output Interface: High speed USB 2.0 Power: Built-in rechargeable battery (charger included) Battery Life: approximately 2 hours per charge. Unit takes 4 hours to charge. Package Includes DVR with 20Gb Hard Drive and Color Screen Rechargeable Battery AC Power supply / Battery Charger AV Input Cables AV Output Cables IR Remote Control USB Cable

Body Worn DVR with 20Gb Hard Drive and Color Screen

This body worn DVR records video from any external camera. Simply connect up your camera to the DVR and set the DVR to record. The bright color 2.5" LCD screen tells you what your camera is seeing. The built-in rechargeable battery and included charger/AC power supply means that you'll never have to buy batteries for your DVR again. Record clear fluid video from any external camera onto the built-in 20Gb hard drive. The unit holds up to 40 hours of video. All recorded video is 30fps @ 320x240.

Record From Any External Camera

The unit can record from any external camera with a BNC or RCA jack for video. It connects quickly and easily to the SSC-488. This unit is often best suited for a body worn hidden camera.

Built-in Rechargeable Battery

You will never have to buy a battery. The SSC-488 has a built-in rechargeable battery and an AC charger included. The battery lasts for abut 2 hours of use and takes around 4 hours to charge.

Recorded Videos Stored on Built-in 20Gb Drive

Recordings are stored on the included 20Gb hard drive. The 20Gb drive will store approximately 40 hours of video.

Playback Recordings on the DVR Or On Your Computer

Recordings can easily be played back on the SSC-488 itself by using the color screen. Recordings can also be played back on your computer by using the included USB cable and copying them to your computer.

Specifications & Features

  • Storage Capacity: 20Gb Hard Drive And SD Card Slot
  • Video Recording: MPEG-4
  • Video Resolution: 320x240 pixels
  • Video Framerate: 30fps
  • Video Playback: MPEG-4
  • Music Playback: MP3
  • Audio Recording: G.711
  • Photo Viewer: JPEG (Baseline)
  • Display: 3.5" LCD with LED Backlight (960x234)
  • AV Input Connection: RCA 3 in 1 AV Input
  • AV Output Connection: RCA 3 in 1 AV Output
  • Interface: High speed USB 2.0
  • Power: Built-in rechargeable battery (charger included)
  • Battery Life: approximately 2 hours per charge. Unit takes 4 hours to charge.

Package Includes

  • DVR with 20Gb Hard Drive and Color Screen
  • Rechargeable Battery
  • AC Power supply / Battery Charger
  • AV Input Cables
  • AV Output Cables
  • IR Remote Control
  • USB Cable
Supplier's Site

Technical Specifications

  Advance Security Products
Product Category Digital Video Recorders
Product Number Body Worn DVR
Unlock Full Specs
to access all available technical data

Similar Products

4 Channel DVR with built-in 10
Specs
Image Color
Digital Video Output RS232; RS485; Ethernet
Recording Media Hard Disk
View Details
CCTV -  - Quintron Systems, Inc.
Quintron Systems, Inc.
View Details