Advance Security Products Bluetooth Hidden Camera DVR

Description
Video Surveillance Hidden in a Bluetooth Our Bluetooth DVR records crisp color video and audio at the single press of a button. DVR attaches easily to bag, backpack, shirt, or purse using built-in spring loaded clip. Record video and audio and download the recorded footage to your computer through USB. Video is timedate stamped for security. Incredibly Small and Amazingly Useful Unit is roughly the size of a small chip clip you would find in your kitchen. It can be worn by by men and women. Police officers, government agencies, secret shoppers, insurance investigators, and more could benefit greatly from this device. Features Small size 4Gb memory records for up to 32 hours Internal rechargeable battery charges in 2 hours and powers unit for 1 hour Fully self contained - it records to itself Nothing else to buy Color Records video and audio with the press of a button 640 x 480 high quality recorded video Video downloads to your computer using included USB cable Timedate stamp Dimensions: 1" x .9" x x 2.2" Compatible with Windows 98 and newer, including XP, Vista, and 7
Description
Video Surveillance Hidden in a Bluetooth Our Bluetooth DVR records crisp color video and audio at the single press of a button. DVR attaches easily to bag, backpack, shirt, or purse using built-in spring loaded clip. Record video and audio and download the recorded footage to your computer through USB. Video is timedate stamped for security. Incredibly Small and Amazingly Useful Unit is roughly the size of a small chip clip you would find in your kitchen. It can be worn by by men and women. Police officers, government agencies, secret shoppers, insurance investigators, and more could benefit greatly from this device. Features Small size 4Gb memory records for up to 32 hours Internal rechargeable battery charges in 2 hours and powers unit for 1 hour Fully self contained - it records to itself Nothing else to buy Color Records video and audio with the press of a button 640 x 480 high quality recorded video Video downloads to your computer using included USB cable Timedate stamp Dimensions: 1" x .9" x x 2.2" Compatible with Windows 98 and newer, including XP, Vista, and 7

Suppliers

Company
Product
Description
Supplier Links
Video Surveillance Hidden in a Bluetooth Our Bluetooth DVR records crisp color video and audio at the single press of a button. DVR attaches easily to bag, backpack, shirt, or purse using built-in spring loaded clip. Record video and audio and download the recorded footage to your computer through USB. Video is timedate stamped for security. Incredibly Small and Amazingly Useful Unit is roughly the size of a small chip clip you would find in your kitchen. It can be worn by by men and women. Police officers, government agencies, secret shoppers, insurance investigators, and more could benefit greatly from this device. Features Small size 4Gb memory records for up to 32 hours Internal rechargeable battery charges in 2 hours and powers unit for 1 hour Fully self contained - it records to itself Nothing else to buy Color Records video and audio with the press of a button 640 x 480 high quality recorded video Video downloads to your computer using included USB cable Timedate stamp Dimensions: 1" x .9" x x 2.2" Compatible with Windows 98 and newer, including XP, Vista, and 7

Video Surveillance Hidden in a Bluetooth

Our Bluetooth DVR records crisp color video and audio at the single press of a button. DVR attaches easily to bag, backpack, shirt, or purse using built-in spring loaded clip. Record video and audio and download the recorded footage to your computer through USB. Video is timedate stamped for security.

Incredibly Small and Amazingly Useful

Unit is roughly the size of a small chip clip you would find in your kitchen. It can be worn by by men and women. Police officers, government agencies, secret shoppers, insurance investigators, and more could benefit greatly from this device.

Features

  • Small size
  • 4Gb memory records for up to 32 hours
  • Internal rechargeable battery charges in 2 hours and powers unit for 1 hour
  • Fully self contained - it records to itself
  • Nothing else to buy
  • Color
  • Records video and audio with the press of a button
  • 640 x 480 high quality recorded video
  • Video downloads to your computer using included USB cable
  • Timedate stamp
  • Dimensions: 1" x .9" x x 2.2"
  • Compatible with Windows 98 and newer, including XP, Vista, and 7
Supplier's Site

Technical Specifications

  Advance Security Products
Product Category Video Cameras
Product Number Bluetooth Hidden Camera DVR
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Cameras - 330984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Industrial Inspection Camera - PCE-VE 200-S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details