Advance Security Products 4 Camera Outdoor Wireless Package With DVR

Description
Color Infrared Weatherproof Digital WIRELESS Camera Package with Deluxe H.264 DVR with Internet This package will give you 4 quality color outdoor wireless cameras with infrared low light functionality. These cameras are very rugged and durable and can easily be used indoors or outdoors. The cameras have built-in digital wireless transmission and can transmit up to 1000 ft. line of sight. These wireless cameras are the latest state of the art technology. There are literally 1000s of channels. It is a digital transmission. No more interference from routers, modems, microwaves or an occasional satellite dish. Each camera and receiver are "paired". The receivers are connected to the DVR. The DVR gives you motion, continuous, or scheduled recording, advanced playback functionality. The DVR is our deluxe DVR with H.264 video and built-in internet viewing. All you need to supply is a TV for the DVR to connect to. This package comes with the following items You may click on either link to go the exact product page for in depth information 4 ea. SSC-54GCIR Color Outdoor Infrared Wireless Camera 1 ea. DVR-304DLR H.264 Networkable Internet Ready 4 channel Real Time DVR Easy Setup All you have to do is plug in the cameras for power at their desired location (indoors or outdoors), connect the receivers to the DVR, and that's it. You're setup for wireless video surveillance. Cameras are Crisp, Clear, Color, Infrared, and Ready for Outdoor or Indoor Use The 4 included color infrared cameras give you a sharp color picture during the day and a nice b/w picture at night when the LEDs automatically turn on. The cameras are fully weatherproof and suited for both indoor and outdoor use. We include 4 cameras with a wide angle 3.6mm lense. Built-in Digital Wireless Transmission The included cameras have built-in transmitters that transmit video in amazing digital clarity. This means better pictures, longer distances, and less interference. Cameras and receivers are "paired" in one of hundreds of combinations. This makes interference very unlikely and ensures your privacy by making the transmitters very hard eavesdrop on. Advanced DVR Functionality - H.264 and Networkable The DVR included in this package takes care of your viewing, recording, and playback. It has built-in motion detection recording to minimize wasted recording. All of the recording and playback is handled through the DVR. Recordings are stored to the included 1Tb hard drive. Easily record continuously, on motion, or on a schedule. You can learn more about t..
Description
Color Infrared Weatherproof Digital WIRELESS Camera Package with Deluxe H.264 DVR with Internet This package will give you 4 quality color outdoor wireless cameras with infrared low light functionality. These cameras are very rugged and durable and can easily be used indoors or outdoors. The cameras have built-in digital wireless transmission and can transmit up to 1000 ft. line of sight. These wireless cameras are the latest state of the art technology. There are literally 1000s of channels. It is a digital transmission. No more interference from routers, modems, microwaves or an occasional satellite dish. Each camera and receiver are "paired". The receivers are connected to the DVR. The DVR gives you motion, continuous, or scheduled recording, advanced playback functionality. The DVR is our deluxe DVR with H.264 video and built-in internet viewing. All you need to supply is a TV for the DVR to connect to. This package comes with the following items You may click on either link to go the exact product page for in depth information 4 ea. SSC-54GCIR Color Outdoor Infrared Wireless Camera 1 ea. DVR-304DLR H.264 Networkable Internet Ready 4 channel Real Time DVR Easy Setup All you have to do is plug in the cameras for power at their desired location (indoors or outdoors), connect the receivers to the DVR, and that's it. You're setup for wireless video surveillance. Cameras are Crisp, Clear, Color, Infrared, and Ready for Outdoor or Indoor Use The 4 included color infrared cameras give you a sharp color picture during the day and a nice b/w picture at night when the LEDs automatically turn on. The cameras are fully weatherproof and suited for both indoor and outdoor use. We include 4 cameras with a wide angle 3.6mm lense. Built-in Digital Wireless Transmission The included cameras have built-in transmitters that transmit video in amazing digital clarity. This means better pictures, longer distances, and less interference. Cameras and receivers are "paired" in one of hundreds of combinations. This makes interference very unlikely and ensures your privacy by making the transmitters very hard eavesdrop on. Advanced DVR Functionality - H.264 and Networkable The DVR included in this package takes care of your viewing, recording, and playback. It has built-in motion detection recording to minimize wasted recording. All of the recording and playback is handled through the DVR. Recordings are stored to the included 1Tb hard drive. Easily record continuously, on motion, or on a schedule. You can learn more about t..

Suppliers

Company
Product
Description
Supplier Links
Color Infrared Weatherproof Digital WIRELESS Camera Package with Deluxe H.264 DVR with Internet This package will give you 4 quality color outdoor wireless cameras with infrared low light functionality. These cameras are very rugged and durable and can easily be used indoors or outdoors. The cameras have built-in digital wireless transmission and can transmit up to 1000 ft. line of sight. These wireless cameras are the latest state of the art technology. There are literally 1000s of channels. It is a digital transmission. No more interference from routers, modems, microwaves or an occasional satellite dish. Each camera and receiver are "paired". The receivers are connected to the DVR. The DVR gives you motion, continuous, or scheduled recording, advanced playback functionality. The DVR is our deluxe DVR with H.264 video and built-in internet viewing. All you need to supply is a TV for the DVR to connect to. This package comes with the following items You may click on either link to go the exact product page for in depth information 4 ea. SSC-54GCIR Color Outdoor Infrared Wireless Camera 1 ea. DVR-304DLR H.264 Networkable Internet Ready 4 channel Real Time DVR Easy Setup All you have to do is plug in the cameras for power at their desired location (indoors or outdoors), connect the receivers to the DVR, and that's it. You're setup for wireless video surveillance. Cameras are Crisp, Clear, Color, Infrared, and Ready for Outdoor or Indoor Use The 4 included color infrared cameras give you a sharp color picture during the day and a nice b/w picture at night when the LEDs automatically turn on. The cameras are fully weatherproof and suited for both indoor and outdoor use. We include 4 cameras with a wide angle 3.6mm lense. Built-in Digital Wireless Transmission The included cameras have built-in transmitters that transmit video in amazing digital clarity. This means better pictures, longer distances, and less interference. Cameras and receivers are "paired" in one of hundreds of combinations. This makes interference very unlikely and ensures your privacy by making the transmitters very hard eavesdrop on. Advanced DVR Functionality - H.264 and Networkable The DVR included in this package takes care of your viewing, recording, and playback. It has built-in motion detection recording to minimize wasted recording. All of the recording and playback is handled through the DVR. Recordings are stored to the included 1Tb hard drive. Easily record continuously, on motion, or on a schedule. You can learn more about t..

Color Infrared Weatherproof Digital WIRELESS Camera Package with Deluxe H.264 DVR with Internet

This package will give you 4 quality color outdoor wireless cameras with infrared low light functionality. These cameras are very rugged and durable and can easily be used indoors or outdoors. The cameras have built-in digital wireless transmission and can transmit up to 1000 ft. line of sight.
These wireless cameras are the latest state of the art technology. There are literally 1000s of channels. It is a digital transmission. No more interference from routers, modems, microwaves or an occasional satellite dish.
Each camera and receiver are "paired". The receivers are connected to the DVR. The DVR gives you motion, continuous, or scheduled recording, advanced playback functionality. The DVR is our deluxe DVR with H.264 video and built-in internet viewing. All you need to supply is a TV for the DVR to connect to.

This package comes with the following items

You may click on either link to go the exact product page for in depth information

  • 4 ea. SSC-54GCIR Color Outdoor Infrared Wireless Camera
  • 1 ea. DVR-304DLR H.264 Networkable Internet Ready 4 channel Real Time DVR

Easy Setup

All you have to do is plug in the cameras for power at their desired location (indoors or outdoors), connect the receivers to the DVR, and that's it. You're setup for wireless video surveillance.

Cameras are Crisp, Clear, Color, Infrared, and Ready for Outdoor or Indoor Use

The 4 included color infrared cameras give you a sharp color picture during the day and a nice b/w picture at night when the LEDs automatically turn on. The cameras are fully weatherproof and suited for both indoor and outdoor use. We include 4 cameras with a wide angle 3.6mm lense.

Built-in Digital Wireless Transmission

The included cameras have built-in transmitters that transmit video in amazing digital clarity. This means better pictures, longer distances, and less interference. Cameras and receivers are "paired" in one of hundreds of combinations. This makes interference very unlikely and ensures your privacy by making the transmitters very hard eavesdrop on.

Advanced DVR Functionality - H.264 and Networkable

The DVR included in this package takes care of your viewing, recording, and playback. It has built-in motion detection recording to minimize wasted recording. All of the recording and playback is handled through the DVR. Recordings are stored to the included 1Tb hard drive. Easily record continuously, on motion, or on a schedule. You can learn more about t..

Supplier's Site

Technical Specifications

  Advance Security Products
Product Category Video Cameras
Product Number 4 Camera Outdoor Wireless Package With DVR
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details