The UHC-6032 is an ultra high cycle lift table designed for heavy-duty applications requiring precise, repeatable motion and long service life. It features a rigid lift structure with a minimum platform size of 36 x 50 inches and a maximum platform size of 72 x 90 inches. The lift offers a 32-inch travel range, with a lowered height of 11.25 inches and a raised height of 43.25 inches, supporting a maximum end capacity of 6,000 lbs. It operates at approximately 4 seconds for full upward travel using a 10 HP external motor. The unit includes linear displacement transducers, solid lubricant-filled slides, a custom valve block, continuous-running hydraulic power with filtration, and machine-grade single-acting cylinders. It is certified to ISO 9001:2015 and equipped with UL-listed electrical controllers. The structure is coated with baked enamel after phosphoric acid washing. Shipping weight is 1,900 lbs.
When heavy loads need to be moved quickly, precisely and with consistent repeatability and/or a lift is expected to operate in an application which will exceed millions of cycles, an ultra high cycle lift should be considered. Our Ultra High Cycle (UHC) lifts offer not only accuracy and durability, but lower maintenance costs, less down time, reduced or eliminated lift replacement costs and flexible installation requirements which all add up to greater value in demanding applications.
When determining the need for an ultra high cycle lift in such an application, three systems should be considered: lifting structure, position control and hydraulic power unit.
■ Our lifting mechanism is no simple lift. The unit looks and acts like a machine tool. Precision tolerances are used to ensure the necessary tight fits that produce smooth operation and accurate positioning without the deflections associated with standard lifts. Sliders replace wheels for greater contact area reducing stresses and wear. Cylinders are double acting and connected directly to the platform corners, which provides better load support and less deflection. Special grade alloy steel and custom seals are used in the cylinders to help meet the 3,000,000 cycle life warranty of our UHC lift structure. As with any lift, the load weight, shape and CC location are important in determining the overall dimensions of the ultra high cycle lift. The factory must be contacted for non-standard travel requirements.
With the rigid structure of our UHC lift, very accurate positioning can be obtained. Not all applications require extreme accuracy, therefore we offer three levels of position control. Standard is a system of proximity sensors that act like limit switches to control the minimum lowered position and the maximum raised position. This allows operation between these two points with an accuracy and repeatability of approximately +/- 1/4". If intermediate positions and/or greater accuracy is required, then for a moderate price increment a position control system that measures platform position is available tor use with our standard power unit, This package offers platform indexing up or down, preprogrammed application specific intermediate positioning, accuracy and repeatability to +/- .030", or any combination of these features. Optional user and network interfaces offer even greater flexibility and system integration. Finally, if greater speeds and/or accuracy are required, then a custom position control system can be provided, but in this case price will need to be determined based on the application and it can become very high, very quickly.
■ The standard hydraulic power unit is capable of providing speeds of up to 40 feet per minute for our UHC lifts and is designed to run continuously. At this speed, a lift will provide a full, up and down through 32" of travel, with a cycle time of 8 seconds. With a 10 HP motor, 20 gallon reservoir, better than 10 micron absolute filtration and an oil cooler, these power units are built to last with a minimum amount of maintenance. Besides the usual hydraulic valving you would find in a high cycle power unit, there is also a PLC controlled proportional valve which is used in part to eliminate shock at the start and stop of a cycle. The standard controls offer two modes of operation, manual and automatic. Manual mode allows the platform to be raised and lowered at a slower speed for maintenance while the automatic mode operates at the lift and lowering speeds which are preprogrammed into the PLC based on the customer's application requirements.
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | UHC-6032 |
| Product Name | Ultra High Cycle Lift Table |
| Capacity | 6000 lbs (2721 kg) |
| Lift Travel | 32 inch (813 mm) |
| Width | 42 to 78 inch (1067 to 1981 mm) |
| Length | 50 to 90 inch (1270 to 2286 mm) |