Smart 16/16e rackmount version of DSU III AR with integrated ISDN dial backup
| Data Connect Enterprise, Inc. | |
|---|---|
| Product Category | Channel Service Units (CSU) and Data Service Units (DSU) |
| Product Number | 1200067L1 |
| Product Name | DDS DSU/CSU |
| Device Type | DSU |
| Network Type | DDS |
| Form Factor | Board |
| Line Rate | 0.0640 Mbps |