Adesto Technologies Corporation, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SM2400-EVK1M1-A

Description
Win Source Part Number: 1284878-SM2400-EVK1M 1-A Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Power Line Communication/Modem (PLC, PLM) Supplied Contents: Board(s), Cable(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: OPA564, SM2400 Secondary Attributes: Graphical User Interface ECCN: 5A991B Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Adesto Technologies Other Names: 1265-1316 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284878-SM2400-EVK1M 1-A Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Power Line Communication/Modem (PLC, PLM) Supplied Contents: Board(s), Cable(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: OPA564, SM2400 Secondary Attributes: Graphical User Interface ECCN: 5A991B Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Adesto Technologies Other Names: 1265-1316 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284878-SM2400-EVK1M1-A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284878-SM2400-EVK1M1-A
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284878-SM2400-EVK1M1-A
Win Source Part Number: 1284878-SM2400-EVK1M 1-A Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Power Line Communication/Modem (PLC, PLM) Supplied Contents: Board(s), Cable(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: OPA564, SM2400 Secondary Attributes: Graphical User Interface ECCN: 5A991B Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Adesto Technologies Other Names: 1265-1316 Product Status: Obsolete

Win Source Part Number: 1284878-SM2400-EVK1M1-A
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bulk
Standard Package: 1
Function: Power Line Communication/Modem (PLC, PLM)
Supplied Contents: Board(s), Cable(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: OPA564, SM2400
Secondary Attributes: Graphical User Interface
ECCN: 5A991B
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Adesto Technologies
Other Names: 1265-1316
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284878-SM2400-EVK1M1-A
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - EVM-A-900PRO-UFL-ND - DigiKey
Specs
Supported System Transceiver
View Details
Sensor Development Tools - 2018095 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,MNA-6W+,DQ849,08AM02,50 OHM - TB-186-6W+ - Mini-Circuits
Specs
Category Developement Board
View Details