Adesto Technologies Corporation, Inc. Logic - Logic - Specialty Logic - SLG7NT4375V SLG7NT4375V

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 895375-SLG7NT4375V Features: IC 12-STQFN (1.6x1.6) Package: Reel - TR Package: 12-UFQFN Mounting: Surface Mount Family Name: SLG7NT4375 Categories: Integrated Circuits (ICs) Case / Package: 12-STQFN (1.6x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1043-2, 1827-1043-1, SLG7NT4375VTR, 1827-1043-6
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 895375-SLG7NT4375V Features: IC 12-STQFN (1.6x1.6) Package: Reel - TR Package: 12-UFQFN Mounting: Surface Mount Family Name: SLG7NT4375 Categories: Integrated Circuits (ICs) Case / Package: 12-STQFN (1.6x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1043-2, 1827-1043-1, SLG7NT4375VTR, 1827-1043-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SLG7NT4375V - 895375-SLG7NT4375V - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SLG7NT4375V
895375-SLG7NT4375V
Logic - Logic - Specialty Logic - SLG7NT4375V 895375-SLG7NT4375V
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 895375-SLG7NT4375V Features: IC 12-STQFN (1.6x1.6) Package: Reel - TR Package: 12-UFQFN Mounting: Surface Mount Family Name: SLG7NT4375 Categories: Integrated Circuits (ICs) Case / Package: 12-STQFN (1.6x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1043-2, 1827-1043-1, SLG7NT4375VTR, 1827-1043-6

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 895375-SLG7NT4375V
Features: IC 12-STQFN (1.6x1.6)
Package: Reel - TR
Package: 12-UFQFN
Mounting: Surface Mount
Family Name: SLG7NT4375
Categories: Integrated Circuits (ICs)
Case / Package: 12-STQFN (1.6x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1827-1043-2, 1827-1043-1, SLG7NT4375VTR, 1827-1043-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 895375-SLG7NT4375V
Product Name Logic - Logic - Specialty Logic - SLG7NT4375V
IC Package Type Other; 12-STQFN (1.6x1.6)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1460944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details