Adesto Technologies Corporation, Inc. Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SLG7NT4180V SLG7NT4180V

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 895373-SLG7NT4180V Series: GreenPAK 2™ Operating Temperature Range: -40°C ~ 85°C Features: AND/OR Gate Configurable 10 Circuit 8 Input (6, 2) Input 12-TDFN (2.5x2.5) Package: 12-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SLG7NT4180 Categories: Integrated Circuits (ICs) Case / Package: 12-TDFN (2.5x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1034-2, 1827-1034-1, SLG7NT4180VTR, 1827-1034-6
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 895373-SLG7NT4180V Series: GreenPAK 2™ Operating Temperature Range: -40°C ~ 85°C Features: AND/OR Gate Configurable 10 Circuit 8 Input (6, 2) Input 12-TDFN (2.5x2.5) Package: 12-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SLG7NT4180 Categories: Integrated Circuits (ICs) Case / Package: 12-TDFN (2.5x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1034-2, 1827-1034-1, SLG7NT4180VTR, 1827-1034-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SLG7NT4180V - 895373-SLG7NT4180V - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SLG7NT4180V
895373-SLG7NT4180V
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SLG7NT4180V 895373-SLG7NT4180V
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 895373-SLG7NT4180V Series: GreenPAK 2™ Operating Temperature Range: -40°C ~ 85°C Features: AND/OR Gate Configurable 10 Circuit 8 Input (6, 2) Input 12-TDFN (2.5x2.5) Package: 12-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SLG7NT4180 Categories: Integrated Circuits (ICs) Case / Package: 12-TDFN (2.5x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1034-2, 1827-1034-1, SLG7NT4180VTR, 1827-1034-6

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 895373-SLG7NT4180V
Series: GreenPAK 2™
Operating Temperature Range: -40°C ~ 85°C
Features: AND/OR Gate Configurable 10 Circuit 8 Input (6, 2) Input 12-TDFN (2.5x2.5)
Package: 12-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SLG7NT4180
Categories: Integrated Circuits (ICs)
Case / Package: 12-TDFN (2.5x2.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1827-1034-2, 1827-1034-1, SLG7NT4180VTR, 1827-1034-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 895373-SLG7NT4180V
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SLG7NT4180V
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family AHCT/VHCT
Operating Temperature -40 C (-40 F)
Pin Count 5
View Details
Gates and Inverters - Multi-Function, Configurable - 54LS04LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Inverters ICs - 1221515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details