Adesto Technologies Corporation, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG5NV1430V SLG5NV1430V

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 895369-SLG5NV1430V Operating Temperature Range: -20°C ~ 70°C (TA) Package: 8-PowerWFDFN Package: Reel - TR Mounting: Surface Mount Supply Voltage: 2.5V ~ 5.5V Family Name: SLG5NV1430 Categories: Integrated Circuits (ICs) Case / Package: 8-FC-TDFN (1.5x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1122-1, 1827-1122-2, 1827-1122-6
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 895369-SLG5NV1430V Operating Temperature Range: -20°C ~ 70°C (TA) Package: 8-PowerWFDFN Package: Reel - TR Mounting: Surface Mount Supply Voltage: 2.5V ~ 5.5V Family Name: SLG5NV1430 Categories: Integrated Circuits (ICs) Case / Package: 8-FC-TDFN (1.5x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1122-1, 1827-1122-2, 1827-1122-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG5NV1430V
SLG5NV1430V
PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG5NV1430V SLG5NV1430V
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 895369-SLG5NV1430V Operating Temperature Range: -20°C ~ 70°C (TA) Package: 8-PowerWFDFN Package: Reel - TR Mounting: Surface Mount Supply Voltage: 2.5V ~ 5.5V Family Name: SLG5NV1430 Categories: Integrated Circuits (ICs) Case / Package: 8-FC-TDFN (1.5x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1122-1, 1827-1122-2, 1827-1122-6

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 895369-SLG5NV1430V
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 8-PowerWFDFN
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 2.5V ~ 5.5V
Family Name: SLG5NV1430
Categories: Integrated Circuits (ICs)
Case / Package: 8-FC-TDFN (1.5x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1827-1122-1, 1827-1122-2, 1827-1122-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number SLG5NV1430V
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG5NV1430V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Module Components - 185402-3 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Distribution Units - 2702195 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type E - French
View Details