Adesto Technologies Corporation, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG59M1639V SLG59M1639V

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 934017-SLG59M1639V Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 8-UFDFN Mounting: Surface Mount Supply Voltage: 1.5V ~ 5.5V Family Name: SLG59 Categories: Integrated Circuits (ICs) Case / Package: 8-STDFN (1x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1090-1, 1827-1090-2, 1827-1090-6, SLG59M1639VTR
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 934017-SLG59M1639V Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 8-UFDFN Mounting: Surface Mount Supply Voltage: 1.5V ~ 5.5V Family Name: SLG59 Categories: Integrated Circuits (ICs) Case / Package: 8-STDFN (1x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1090-1, 1827-1090-2, 1827-1090-6, SLG59M1639VTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG59M1639V
SLG59M1639V
PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG59M1639V SLG59M1639V
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 934017-SLG59M1639V Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 8-UFDFN Mounting: Surface Mount Supply Voltage: 1.5V ~ 5.5V Family Name: SLG59 Categories: Integrated Circuits (ICs) Case / Package: 8-STDFN (1x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1090-1, 1827-1090-2, 1827-1090-6, SLG59M1639VTR

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 934017-SLG59M1639V
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 8-UFDFN
Mounting: Surface Mount
Supply Voltage: 1.5V ~ 5.5V
Family Name: SLG59
Categories: Integrated Circuits (ICs)
Case / Package: 8-STDFN (1x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1827-1090-1, 1827-1090-2, 1827-1090-6, SLG59M1639VTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number SLG59M1639V
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG59M1639V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-302 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details