Adesto Technologies Corporation, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG59M1457V SLG59M1457V

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 934010-SLG59M1457V Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 8-PowerWFDFN Mounting: Surface Mount Supply Voltage: 2.5V ~ 5.5V Family Name: SLG59 Categories: Integrated Circuits (ICs) Case / Package: 8-FC-TDFN (1.5x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001 Other Part Number: SLG59M1457VTR, 1827-1063-1, 1827-1063-2, 1827-1063-6
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 934010-SLG59M1457V Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 8-PowerWFDFN Mounting: Surface Mount Supply Voltage: 2.5V ~ 5.5V Family Name: SLG59 Categories: Integrated Circuits (ICs) Case / Package: 8-FC-TDFN (1.5x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001 Other Part Number: SLG59M1457VTR, 1827-1063-1, 1827-1063-2, 1827-1063-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG59M1457V
SLG59M1457V
PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG59M1457V SLG59M1457V
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 934010-SLG59M1457V Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 8-PowerWFDFN Mounting: Surface Mount Supply Voltage: 2.5V ~ 5.5V Family Name: SLG59 Categories: Integrated Circuits (ICs) Case / Package: 8-FC-TDFN (1.5x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001 Other Part Number: SLG59M1457VTR, 1827-1063-1, 1827-1063-2, 1827-1063-6

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 934010-SLG59M1457V
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 8-PowerWFDFN
Mounting: Surface Mount
Supply Voltage: 2.5V ~ 5.5V
Family Name: SLG59
Categories: Integrated Circuits (ICs)
Case / Package: 8-FC-TDFN (1.5x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8542.39.0001
Other Part Number: SLG59M1457VTR, 1827-1063-1, 1827-1063-2, 1827-1063-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number SLG59M1457V
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG59M1457V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 2877185 - RS Components, Ltd.
Specs
Number of Outlets 24
Outlets IEC; IEC C13, IEC C19
View Details