Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 934009-SLG59M1448V
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 8-UFDFN
Mounting: Surface Mount
Supply Voltage: 2.5V ~ 5.5V
Family Name: SLG59
Categories: Integrated Circuits (ICs)
Case / Package: 8-STDFN (1x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8542.39.0001
Other Part Number: SLG59M1448VTR, 1827-1061-1, 1827-1061-2, 1827-1061-6
| Win Source Electronics | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | SLG59M1448V |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG59M1448V |