Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 934003-SLG46826G
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Number of I/O: 13
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) |
| Product Number | 934003-SLG46826G |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - SLG46826G |
| Package Type | SOP; SSOP; TSSOP; Other; 20-TSSOP |