Adesto Technologies Corporation, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - SLG46824V SLG46824V

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 934002-SLG46824V Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 20-UFQFN Mounting: Surface Mount Number of I/O: 13 Categories: Integrated Circuits (ICs) Case / Package: 20-STQFN (2x3) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 934002-SLG46824V Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 20-UFQFN Mounting: Surface Mount Number of I/O: 13 Categories: Integrated Circuits (ICs) Case / Package: 20-STQFN (2x3) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - SLG46824V - 934002-SLG46824V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - SLG46824V
934002-SLG46824V
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - SLG46824V 934002-SLG46824V
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 934002-SLG46824V Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 20-UFQFN Mounting: Surface Mount Number of I/O: 13 Categories: Integrated Circuits (ICs) Case / Package: 20-STQFN (2x3) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 934002-SLG46824V
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Package: 20-UFQFN
Mounting: Surface Mount
Number of I/O: 13
Categories: Integrated Circuits (ICs)
Case / Package: 20-STQFN (2x3)
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Complex Programmable Logic Devices (CPLD)
Product Number 934002-SLG46824V
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - SLG46824V
Package Type Other; 20-STQFN (2x3)
Unlock Full Specs
to access all available technical data

Similar Products

CPLD Programmable Logic Device - 695-ATF750C-15SC - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 10
Package Type Other; Tube
User I/Os 10 pins
View Details
5 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - CY37064P84-200JC - Lingto Electronic Limited
Specs
User I/Os 69 pins
Propagation Delay 6 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF2500C-20GM-ND - DigiKey
Specs
Features In-system Programmability
Package Type CDIP; Other; "40-CDIP (0.600"", 15.24mm)"
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers